Electro Optical Components, Inc. High-Speed Balanced Photoreceiver, 4 MHz HCA-S

Description
FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be the best products available. FEMTO is a leading manufacturer of high quality low-noise amplifiers. Features Si-PIN-Detectors, 1.2 mm active Diameter Bandwidth DC ... 4 MHz Amplifier Transimpedance (Gain) 1 x 106 V/A Conversion-Gain 5.7 x 105 V/W (@800 nm) FC optical Fiber Input
Request a Quote
Description
FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be the best products available. FEMTO is a leading manufacturer of high quality low-noise amplifiers. Features Si-PIN-Detectors, 1.2 mm active Diameter Bandwidth DC ... 4 MHz Amplifier Transimpedance (Gain) 1 x 106 V/A Conversion-Gain 5.7 x 105 V/W (@800 nm) FC optical Fiber Input
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Speed Balanced Photoreceiver,  4 MHz - HCA-S - Electro Optical Components, Inc.
Santa Rosa, CA, USA
High-Speed Balanced Photoreceiver, 4 MHz
HCA-S
High-Speed Balanced Photoreceiver, 4 MHz HCA-S
FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be the best products available. FEMTO is a leading manufacturer of high quality low-noise amplifiers. Features Si-PIN-Detectors, 1.2 mm active Diameter Bandwidth DC ... 4 MHz Amplifier Transimpedance (Gain) 1 x 106 V/A Conversion-Gain 5.7 x 105 V/W (@800 nm) FC optical Fiber Input

FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be the best products available. FEMTO is a leading manufacturer of high quality low-noise amplifiers.

Features

  • Si-PIN-Detectors, 1.2 mm active Diameter
  • Bandwidth DC ... 4 MHz
  • Amplifier Transimpedance (Gain) 1 x 106 V/A
  • Conversion-Gain 5.7 x 105 V/W (@800 nm)
  • FC optical Fiber Input
Supplier's Site
High-Speed Balanced Photoreceiver, 100 MHz - HCA-S - Electro Optical Components, Inc.
Santa Rosa, CA, USA
High-Speed Balanced Photoreceiver, 100 MHz
HCA-S
High-Speed Balanced Photoreceiver, 100 MHz HCA-S
FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be the best products available. FEMTO is a leading manufacturer of high quality low-noise amplifiers. Features Two Si PIN Photodiodes with 0.8 mm Active Diameter Bandwidth DC ... 100 MHz Amplifier Transimpedance (Gain) 50 x 103 V/A Conversion-Gain 28 x 103 V/W (@ 800 nm) Spectral Range 320 ... 1000 nm Applications Spectroscopy Fast Pulse and Transient Measurements Optical Triggering Optical Front-End for Oscilloscopes, A/D Converters and Fast Lock-In Amplifiers

FEMTO photoreceivers and amplifiers - with or without photodetector modules - are "sophisticated tools for signal recovery" in scientific and industrial applications. They are developed and continually upgraded to be the best products available. FEMTO is a leading manufacturer of high quality low-noise amplifiers.

Features

  • Two Si PIN Photodiodes with 0.8 mm Active Diameter
  • Bandwidth DC ... 100 MHz
  • Amplifier Transimpedance (Gain) 50 x 103 V/A
  • Conversion-Gain 28 x 103 V/W (@ 800 nm)
  • Spectral Range 320 ... 1000 nm

Applications

  • Spectroscopy
  • Fast Pulse and Transient Measurements
  • Optical Triggering
  • Optical Front-End for Oscilloscopes, A/D Converters and Fast Lock-In Amplifiers
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc. Electro Optical Components, Inc.
Product Category Photosensor Modules Photosensor Modules
Product Number HCA-S HCA-S
Product Name High-Speed Balanced Photoreceiver, 4 MHz High-Speed Balanced Photoreceiver, 100 MHz
Module Type PIN Photodiode PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Photoreceivers - HBPR-100M-60K-SI-FS & FST - Electro Optical Components, Inc.
Specs
Spectral Response 320 to 1000 nm (3200 to 10000 Å)
Noise Equivalent Power 6.5 W/Hz½
View Details
Balanced Photoreceivers - HBPR-100M-60K-IN-FS & FST - Electro Optical Components, Inc.
Specs
Spectral Response 800 to 1700 nm (8000 to 17000 Å)
Noise Equivalent Power 4.3 W/Hz½
View Details
Low Noise Photoreceivers - LCA-S-400K - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 400 to 1700 nm (4000 to 17000 Å)
View Details
Balanced Photoreceivers - HBPR-100M-60K-IN-FC - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Spectral Response 900 to 1700 nm (9000 to 17000 Å)
Noise Equivalent Power 4 W/Hz½
View Details