Electro Optical Components, Inc. Lock-in Amplifiers LIA-MV(D)-200 Series

Description
Single and Dual Phase Rugged Aluminum Housing BNC Connectors for Input and Output Signals Working Frequency 5 Hz up to 120 kHz Phase Shifter 0 ... +360° Current and Voltage Input The high prices for usual desktop lock-in amplifiers mean that they are not as common in noise limited experiments as would be desirable. For this reason FEMTO designed a complete, easy-to-use and high performance Lock-In Amplifier expanding the reach of lock-in amplifiers into cost-sensitive applications. Program the Lock-in amplifier manually or by computer The Series LIA-MV(D)-200 Lock-in amplifiers are designed as stand-alone units which can be programmed both manually by front-panel switches and remotely by a digital interface. By using a PC with a standard digital I/O card all main settings for sensitivity, time constant and phase shift can easily be controlled. Therefore, the Series LIA-MV(D)-200 Lock-in amplifiers are the ideal tool for integration into complex or automated test systems as well as for use as standard lab unit in cost-sensitive applications. Applications Spectroscopy Luminescence, Fluorescence, Phosphorescence Measurements Light Scattering Measurements Laser Stabilization Opto-Electronical Quality Control Integration into Industrial and Scientific Measurement-Systems Alternative to Expensive Desktop Lock-In Amplifiers for General Lab Use
Request a Quote
Description
Single and Dual Phase Rugged Aluminum Housing BNC Connectors for Input and Output Signals Working Frequency 5 Hz up to 120 kHz Phase Shifter 0 ... +360° Current and Voltage Input The high prices for usual desktop lock-in amplifiers mean that they are not as common in noise limited experiments as would be desirable. For this reason FEMTO designed a complete, easy-to-use and high performance Lock-In Amplifier expanding the reach of lock-in amplifiers into cost-sensitive applications. Program the Lock-in amplifier manually or by computer The Series LIA-MV(D)-200 Lock-in amplifiers are designed as stand-alone units which can be programmed both manually by front-panel switches and remotely by a digital interface. By using a PC with a standard digital I/O card all main settings for sensitivity, time constant and phase shift can easily be controlled. Therefore, the Series LIA-MV(D)-200 Lock-in amplifiers are the ideal tool for integration into complex or automated test systems as well as for use as standard lab unit in cost-sensitive applications. Applications Spectroscopy Luminescence, Fluorescence, Phosphorescence Measurements Light Scattering Measurements Laser Stabilization Opto-Electronical Quality Control Integration into Industrial and Scientific Measurement-Systems Alternative to Expensive Desktop Lock-In Amplifiers for General Lab Use
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lock-in Amplifiers - LIA-MV(D)-200 Series - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Lock-in Amplifiers
LIA-MV(D)-200 Series
Lock-in Amplifiers LIA-MV(D)-200 Series
Single and Dual Phase Rugged Aluminum Housing BNC Connectors for Input and Output Signals Working Frequency 5 Hz up to 120 kHz Phase Shifter 0 ... +360° Current and Voltage Input The high prices for usual desktop lock-in amplifiers mean that they are not as common in noise limited experiments as would be desirable. For this reason FEMTO designed a complete, easy-to-use and high performance Lock-In Amplifier expanding the reach of lock-in amplifiers into cost-sensitive applications. Program the Lock-in amplifier manually or by computer The Series LIA-MV(D)-200 Lock-in amplifiers are designed as stand-alone units which can be programmed both manually by front-panel switches and remotely by a digital interface. By using a PC with a standard digital I/O card all main settings for sensitivity, time constant and phase shift can easily be controlled. Therefore, the Series LIA-MV(D)-200 Lock-in amplifiers are the ideal tool for integration into complex or automated test systems as well as for use as standard lab unit in cost-sensitive applications. Applications Spectroscopy Luminescence, Fluorescence, Phosphorescence Measurements Light Scattering Measurements Laser Stabilization Opto-Electronical Quality Control Integration into Industrial and Scientific Measurement-Systems Alternative to Expensive Desktop Lock-In Amplifiers for General Lab Use
  • Single and Dual Phase
  • Rugged Aluminum Housing
  • BNC Connectors for Input and Output Signals
  • Working Frequency 5 Hz up to 120 kHz
  • Phase Shifter 0 ... +360°
  • Current and Voltage Input

The high prices for usual desktop lock-in amplifiers mean that they are not as common in noise limited experiments as would be desirable. For this reason FEMTO designed a complete, easy-to-use and high performance Lock-In Amplifier expanding the reach of lock-in amplifiers into cost-sensitive applications.

Program the Lock-in amplifier manually or by computer

The Series LIA-MV(D)-200 Lock-in amplifiers are designed as stand-alone units which can be programmed both manually by front-panel switches and remotely by a digital interface. By using a PC with a standard digital I/O card all main settings for sensitivity, time constant and phase shift can easily be controlled. Therefore, the Series LIA-MV(D)-200 Lock-in amplifiers are the ideal tool for integration into complex or automated test systems as well as for use as standard lab unit in cost-sensitive applications.

Applications

  • Spectroscopy
  • Luminescence, Fluorescence, Phosphorescence Measurements
  • Light Scattering Measurements
  • Laser Stabilization
  • Opto-Electronical Quality Control
  • Integration into Industrial and Scientific Measurement-Systems
  • Alternative to Expensive Desktop Lock-In Amplifiers for General Lab Use
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Conditioners
Product Number LIA-MV(D)-200 Series
Product Name Lock-in Amplifiers
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
Programmable Yes
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Euro-Card Lock-In Amplifier - LIA-BVD-150-H - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
Amplifier for Photodiodes with built-in thermocooler - AMT-07M - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
1 GHz Ultra-Wideband Voltage Amplifiers - DUPVA-1 - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
Low Frequency Voltage Amplifier - DLPVA - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details