Electro Optical Components, Inc. 1 GHz Ultra-Wideband Voltage Amplifiers DUPVA-1

Description
Gain Switchable in 10 dB Steps up to 70 dB Bandwidth 1 kHz to 1.2 GHz Bandwidth Independent of Gain Setting (Guaranteed) 1.9 dB (330 pV/√Hz) Local and Remote Gain Control The Ultra-Wideband Voltage Amplifiers Series DUPVA-1 is designed for fast and precision measurements with large dynamic range. Gain can be adjusted by the local gain selector or via an opto-isolated remote control interface. The gain independent frequency response guarantees for precise time resolved measurements at any gain setting. No significant change in rise time will occur when changing the gain setting which is essential for reliable time resolved measurements. Additionally, the frequency response is optimized for being very flat over the full frequency range. No gain peaking or significant distortion will occur in pulse and transient measurements. Applications Oscilloscope and Transient Recorder Preamplifier Photomultiplier and Microchannel-Plate Amplifier Signal Booster for Optical Receivers and Current Amplifiers Time-Resolved Pulse and Transient Measurements Automated Measurement Systems
Request a Quote
Description
Gain Switchable in 10 dB Steps up to 70 dB Bandwidth 1 kHz to 1.2 GHz Bandwidth Independent of Gain Setting (Guaranteed) 1.9 dB (330 pV/√Hz) Local and Remote Gain Control The Ultra-Wideband Voltage Amplifiers Series DUPVA-1 is designed for fast and precision measurements with large dynamic range. Gain can be adjusted by the local gain selector or via an opto-isolated remote control interface. The gain independent frequency response guarantees for precise time resolved measurements at any gain setting. No significant change in rise time will occur when changing the gain setting which is essential for reliable time resolved measurements. Additionally, the frequency response is optimized for being very flat over the full frequency range. No gain peaking or significant distortion will occur in pulse and transient measurements. Applications Oscilloscope and Transient Recorder Preamplifier Photomultiplier and Microchannel-Plate Amplifier Signal Booster for Optical Receivers and Current Amplifiers Time-Resolved Pulse and Transient Measurements Automated Measurement Systems
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 GHz Ultra-Wideband Voltage Amplifiers - DUPVA-1 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
1 GHz Ultra-Wideband Voltage Amplifiers
DUPVA-1
1 GHz Ultra-Wideband Voltage Amplifiers DUPVA-1
Gain Switchable in 10 dB Steps up to 70 dB Bandwidth 1 kHz to 1.2 GHz Bandwidth Independent of Gain Setting (Guaranteed) 1.9 dB (330 pV/√Hz) Local and Remote Gain Control The Ultra-Wideband Voltage Amplifiers Series DUPVA-1 is designed for fast and precision measurements with large dynamic range. Gain can be adjusted by the local gain selector or via an opto-isolated remote control interface. The gain independent frequency response guarantees for precise time resolved measurements at any gain setting. No significant change in rise time will occur when changing the gain setting which is essential for reliable time resolved measurements. Additionally, the frequency response is optimized for being very flat over the full frequency range. No gain peaking or significant distortion will occur in pulse and transient measurements. Applications Oscilloscope and Transient Recorder Preamplifier Photomultiplier and Microchannel-Plate Amplifier Signal Booster for Optical Receivers and Current Amplifiers Time-Resolved Pulse and Transient Measurements Automated Measurement Systems
  • Gain Switchable in 10 dB Steps up to 70 dB
  • Bandwidth 1 kHz to 1.2 GHz
  • Bandwidth Independent of Gain Setting (Guaranteed)
  • 1.9 dB (330 pV/√Hz)
  • Local and Remote Gain Control

The Ultra-Wideband Voltage Amplifiers Series DUPVA-1 is designed for fast and precision measurements with large dynamic range. Gain can be adjusted by the local gain selector or via an opto-isolated remote control interface. The gain independent frequency response guarantees for precise time resolved measurements at any gain setting. No significant change in rise time will occur when changing the gain setting which is essential for reliable time resolved measurements. Additionally, the frequency response is optimized for being very flat over the full frequency range. No gain peaking or significant distortion will occur in pulse and transient measurements.

Applications

  • Oscilloscope and Transient Recorder Preamplifier
  • Photomultiplier and Microchannel-Plate Amplifier
  • Signal Booster for Optical Receivers and Current Amplifiers
  • Time-Resolved Pulse and Transient Measurements
  • Automated Measurement Systems
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Conditioners
Product Number DUPVA-1
Product Name 1 GHz Ultra-Wideband Voltage Amplifiers
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
User Interface None
Programmable Yes
Unlock Full Specs
to access all available technical data

Similar Products

Low Frequency Voltage Amplifier - DLPVA - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
Amplifier for Photodiodes with built-in thermocooler - AMT-07M - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
Variable Gain Current Amplifier - DLPCA-200 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Outputs Analog Voltage Output
User Interface None
View Details
High-Speed Current Amplifiers - HCA - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Outputs Analog Voltage Output
User Interface None
View Details