Electro Optical Components, Inc. High-Speed Current Amplifiers HCA

Description
Minimum Input Noise 270 fA/√Hz Bandwidth up to 400 MHz Gain up to 106 V/A Flat frequency response Stabilized and Adjustable Bias Voltage Output for Biasing External Photodiodes EMI Shielded Case Users of high frequency components are often confronted with problems including unwanted oscillation, poor ground shielding, nonlinearities, gain peaking and bandwidth reduction caused by poorly designed amplifiers. FEMTO High Frequency Amplifiers have been designed to eliminate such unwanted problems. Insensitive to signal source parameters and input wiring, FEMTO High Frequency Amplifiers perform meticulously within their specifications. No gain peaking, oscillation or significant bandwidth reduction will occur, even for source capacitances up to maximum 2 nF (for the HCA-1M-1M-C). Bandwidth independent of Source Capacitance Merely a few picofarads of source capacitance can drastically decrease the bandwidth of high frequency current amplifiers. However, FEMTO current amplifiers do not have this limitation and are not influenced by a wide range of source capacitance. No frequency compensation or special adaptation is needed and the bandwidth and gain are constant up to the maximum source capacitance specified for each model*. "C"-Models Amplifier models shown with an additional "C" are optimized for handling very large source capacitances up to nanofarads. They are very useful for measuring fast signals down to nanoseconds with large area detectors. For detectors with even more than 2 nF capacitance we offer custom designed models. Please contact us for details. Adjustable Offset and Bias Voltage For a high degree of flexibility FEMTO`s HCA Current Amplifiers offer precise offset and bias control by two trimpots. The wide range of the adjustable input offset current compensation preserves full dynamics even for signals with large DC-components. The Voltage at the bias-output can be adjusted precisely from -12 to +12 Volts using the multi turn bias-trimpot. Applications Fast Detection with Large Area Photodiodes Spectroscopy Photodetection with PMTs and Photodiodes Ionization Detectors Pyro- and Piezoelectric Detectors
Request a Quote
Description
Minimum Input Noise 270 fA/√Hz Bandwidth up to 400 MHz Gain up to 106 V/A Flat frequency response Stabilized and Adjustable Bias Voltage Output for Biasing External Photodiodes EMI Shielded Case Users of high frequency components are often confronted with problems including unwanted oscillation, poor ground shielding, nonlinearities, gain peaking and bandwidth reduction caused by poorly designed amplifiers. FEMTO High Frequency Amplifiers have been designed to eliminate such unwanted problems. Insensitive to signal source parameters and input wiring, FEMTO High Frequency Amplifiers perform meticulously within their specifications. No gain peaking, oscillation or significant bandwidth reduction will occur, even for source capacitances up to maximum 2 nF (for the HCA-1M-1M-C). Bandwidth independent of Source Capacitance Merely a few picofarads of source capacitance can drastically decrease the bandwidth of high frequency current amplifiers. However, FEMTO current amplifiers do not have this limitation and are not influenced by a wide range of source capacitance. No frequency compensation or special adaptation is needed and the bandwidth and gain are constant up to the maximum source capacitance specified for each model*. "C"-Models Amplifier models shown with an additional "C" are optimized for handling very large source capacitances up to nanofarads. They are very useful for measuring fast signals down to nanoseconds with large area detectors. For detectors with even more than 2 nF capacitance we offer custom designed models. Please contact us for details. Adjustable Offset and Bias Voltage For a high degree of flexibility FEMTO`s HCA Current Amplifiers offer precise offset and bias control by two trimpots. The wide range of the adjustable input offset current compensation preserves full dynamics even for signals with large DC-components. The Voltage at the bias-output can be adjusted precisely from -12 to +12 Volts using the multi turn bias-trimpot. Applications Fast Detection with Large Area Photodiodes Spectroscopy Photodetection with PMTs and Photodiodes Ionization Detectors Pyro- and Piezoelectric Detectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Speed Current Amplifiers - HCA - Electro Optical Components, Inc.
Santa Rosa, CA, USA
High-Speed Current Amplifiers
HCA
High-Speed Current Amplifiers HCA
Minimum Input Noise 270 fA/√Hz Bandwidth up to 400 MHz Gain up to 106 V/A Flat frequency response Stabilized and Adjustable Bias Voltage Output for Biasing External Photodiodes EMI Shielded Case Users of high frequency components are often confronted with problems including unwanted oscillation, poor ground shielding, nonlinearities, gain peaking and bandwidth reduction caused by poorly designed amplifiers. FEMTO High Frequency Amplifiers have been designed to eliminate such unwanted problems. Insensitive to signal source parameters and input wiring, FEMTO High Frequency Amplifiers perform meticulously within their specifications. No gain peaking, oscillation or significant bandwidth reduction will occur, even for source capacitances up to maximum 2 nF (for the HCA-1M-1M-C). Bandwidth independent of Source Capacitance Merely a few picofarads of source capacitance can drastically decrease the bandwidth of high frequency current amplifiers. However, FEMTO current amplifiers do not have this limitation and are not influenced by a wide range of source capacitance. No frequency compensation or special adaptation is needed and the bandwidth and gain are constant up to the maximum source capacitance specified for each model*. "C"-Models Amplifier models shown with an additional "C" are optimized for handling very large source capacitances up to nanofarads. They are very useful for measuring fast signals down to nanoseconds with large area detectors. For detectors with even more than 2 nF capacitance we offer custom designed models. Please contact us for details. Adjustable Offset and Bias Voltage For a high degree of flexibility FEMTO`s HCA Current Amplifiers offer precise offset and bias control by two trimpots. The wide range of the adjustable input offset current compensation preserves full dynamics even for signals with large DC-components. The Voltage at the bias-output can be adjusted precisely from -12 to +12 Volts using the multi turn bias-trimpot. Applications Fast Detection with Large Area Photodiodes Spectroscopy Photodetection with PMTs and Photodiodes Ionization Detectors Pyro- and Piezoelectric Detectors
  • Minimum Input Noise 270 fA/√Hz
  • Bandwidth up to 400 MHz
  • Gain up to 106 V/A
  • Flat frequency response
  • Stabilized and Adjustable Bias Voltage Output for Biasing External Photodiodes
  • EMI Shielded Case

Users of high frequency components are often confronted with problems including unwanted oscillation, poor ground shielding, nonlinearities, gain peaking and bandwidth reduction caused by poorly designed amplifiers. FEMTO High Frequency Amplifiers have been designed to eliminate such unwanted problems. Insensitive to signal source parameters and input wiring, FEMTO High Frequency Amplifiers perform meticulously within their specifications. No gain peaking, oscillation or significant bandwidth reduction will occur, even for source capacitances up to maximum 2 nF (for the HCA-1M-1M-C).

Bandwidth independent of Source Capacitance

Merely a few picofarads of source capacitance can drastically decrease the bandwidth of high frequency current amplifiers. However, FEMTO current amplifiers do not have this limitation and are not influenced by a wide range of source capacitance. No frequency compensation or special adaptation is needed and the bandwidth and gain are constant up to the maximum source capacitance specified for each model*.

"C"-Models

Amplifier models shown with an additional "C" are optimized for handling very large source capacitances up to nanofarads. They are very useful for measuring fast signals down to nanoseconds with large area detectors. For detectors with even more than 2 nF capacitance we offer custom designed models. Please contact us for details.

Adjustable Offset and Bias Voltage

For a high degree of flexibility FEMTO`s HCA Current Amplifiers offer precise offset and bias control by two trimpots. The wide range of the adjustable input offset current compensation preserves full dynamics even for signals with large DC-components. The Voltage at the bias-output can be adjusted precisely from -12 to +12 Volts using the multi turn bias-trimpot.

Applications

  • Fast Detection with Large Area Photodiodes
  • Spectroscopy
  • Photodetection with PMTs and Photodiodes
  • Ionization Detectors
  • Pyro- and Piezoelectric Detectors
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Conditioners
Product Number HCA
Product Name High-Speed Current Amplifiers
Signal Conditioning Instrumentation Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Variable-Gain High-Speed Current Amplifier - DHPCA-100 - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
PAb Preamplifier -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
Single Board Euro-Card Lock-In Amplifier - LIA-BVD-150-H - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
Amplifier for Photodiodes with built-in thermocooler - AMT-07M - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details