Electro Optical Components, Inc. Compact Module Lock-In Amplifiers LIA-MV-150 Series

Description
Current and Voltage Input Working Frequency up to 45 kHz Adjustable Sensitivity, Time Constant and Phase Local and Remote Control Compact and EMI-Shielded Case In modern optoelectronic systems lock-in-amplificatio n is one of the most useful techniques to get rid of unwanted noise and to improve the measurement sensitivity. Therefore we have created a miniaturized, powerful module operating reliably even in heavy noise environments. Two Ways of Programming The amplifier settings - e.g. phase, gain, time constant - are controlled either by switches directly on the amplifier module or externally using a standard digital I/O computer board. The variable working frequency is determined by an external reference signal which may be e.g. the synchronization signal of a chopper wheel or the modulation signal of a laser. The current input is well suited for amplifying signals from high impedance sources like photodiodes or PMTs while the voltage input can be used to measure signals from low impedance sources like pyros or coils. Applications Spectroscopy Laser Stabilization Luminescence, Fluorescence, Phosphorescence Measurements Light Scattering Measurements Opto-Electronical Quality Control Integration in Industrial and Scientific Measurement Systems OEM Systems
Request a Quote
Description
Current and Voltage Input Working Frequency up to 45 kHz Adjustable Sensitivity, Time Constant and Phase Local and Remote Control Compact and EMI-Shielded Case In modern optoelectronic systems lock-in-amplificatio n is one of the most useful techniques to get rid of unwanted noise and to improve the measurement sensitivity. Therefore we have created a miniaturized, powerful module operating reliably even in heavy noise environments. Two Ways of Programming The amplifier settings - e.g. phase, gain, time constant - are controlled either by switches directly on the amplifier module or externally using a standard digital I/O computer board. The variable working frequency is determined by an external reference signal which may be e.g. the synchronization signal of a chopper wheel or the modulation signal of a laser. The current input is well suited for amplifying signals from high impedance sources like photodiodes or PMTs while the voltage input can be used to measure signals from low impedance sources like pyros or coils. Applications Spectroscopy Laser Stabilization Luminescence, Fluorescence, Phosphorescence Measurements Light Scattering Measurements Opto-Electronical Quality Control Integration in Industrial and Scientific Measurement Systems OEM Systems
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compact Module Lock-In Amplifiers - LIA-MV-150 Series - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Compact Module Lock-In Amplifiers
LIA-MV-150 Series
Compact Module Lock-In Amplifiers LIA-MV-150 Series
Current and Voltage Input Working Frequency up to 45 kHz Adjustable Sensitivity, Time Constant and Phase Local and Remote Control Compact and EMI-Shielded Case In modern optoelectronic systems lock-in-amplificatio n is one of the most useful techniques to get rid of unwanted noise and to improve the measurement sensitivity. Therefore we have created a miniaturized, powerful module operating reliably even in heavy noise environments. Two Ways of Programming The amplifier settings - e.g. phase, gain, time constant - are controlled either by switches directly on the amplifier module or externally using a standard digital I/O computer board. The variable working frequency is determined by an external reference signal which may be e.g. the synchronization signal of a chopper wheel or the modulation signal of a laser. The current input is well suited for amplifying signals from high impedance sources like photodiodes or PMTs while the voltage input can be used to measure signals from low impedance sources like pyros or coils. Applications Spectroscopy Laser Stabilization Luminescence, Fluorescence, Phosphorescence Measurements Light Scattering Measurements Opto-Electronical Quality Control Integration in Industrial and Scientific Measurement Systems OEM Systems
  • Current and Voltage Input
  • Working Frequency up to 45 kHz
  • Adjustable Sensitivity, Time Constant and Phase
  • Local and Remote Control
  • Compact and EMI-Shielded Case

In modern optoelectronic systems lock-in-amplification is one of the most useful techniques to get rid of unwanted noise and to improve the measurement sensitivity. Therefore we have created a miniaturized, powerful module operating reliably even in heavy noise environments.

Two Ways of Programming

The amplifier settings - e.g. phase, gain, time constant - are controlled either by switches directly on the amplifier module or externally using a standard digital I/O computer board. The variable working frequency is determined by an external reference signal which may be e.g. the synchronization signal of a chopper wheel or the modulation signal of a laser. The current input is well suited for amplifying signals from high impedance sources like photodiodes or PMTs while the voltage input can be used to measure signals from low impedance sources like pyros or coils.

Applications

  • Spectroscopy
  • Laser Stabilization
  • Luminescence, Fluorescence, Phosphorescence Measurements
  • Light Scattering Measurements
  • Opto-Electronical Quality Control
  • Integration in Industrial and Scientific Measurement Systems
  • OEM Systems
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Conditioners
Product Number LIA-MV-150 Series
Product Name Compact Module Lock-In Amplifiers
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
User Interface None
Programmable Yes
Unlock Full Specs
to access all available technical data

Similar Products

Variable-Gain High-Speed Current Amplifier - DHPCA-100 - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
100/200 MHz Wideband Voltage Amplifiers - DHPVA - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
Variable-Gain Ultra-Low-Noise Current Amplifiers - DDPCA-300 - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
Single Board Euro-Card Lock-In Amplifier - LIA-BVD-150-H - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details