Electro Optical Components, Inc. Variable-Gain High-Speed Current Amplifier DHPCA-100

Description
The DHPCA-100 variable gain high speed transimpedance current amplifier is the perfect choice for applications that require the conversion of small electrical currents into usable voltages at bandwidths up to 200 MHz. It is ideally suited for DC- and AC measurements up to 200 MHz, time resolved measurements down to the ns-region and as the preamplifier for fast photodetector signals. Transimpedance Gain from 102 to 108 V/A New: Bandwidth up to 200 MHz Rise Time down to 1.8 ns Internal Signal Filters Adjustable Bias Voltage Manual and Remote Control
Request a Quote
Description
The DHPCA-100 variable gain high speed transimpedance current amplifier is the perfect choice for applications that require the conversion of small electrical currents into usable voltages at bandwidths up to 200 MHz. It is ideally suited for DC- and AC measurements up to 200 MHz, time resolved measurements down to the ns-region and as the preamplifier for fast photodetector signals. Transimpedance Gain from 102 to 108 V/A New: Bandwidth up to 200 MHz Rise Time down to 1.8 ns Internal Signal Filters Adjustable Bias Voltage Manual and Remote Control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DHPCA-100 is a variable-gain high-speed current amplifier designed for applications requiring the conversion of small electrical currents into voltages with a transimpedance gain ranging from 10² to 10,Å? V/A. It features a bandwidth capability from DC up to 200 MHz, with switchable upper cut-off frequencies of 1 MHz, 10 MHz, or full bandwidth, allowing for flexibility in signal processing. The amplifier supports both AC and DC coupling and includes an adjustable bias voltage for compatibility with external photodetectors. Input protection is provided against ±1.5 kV transients, ensuring reliability in demanding environments. The device can be controlled locally or remotely, making it suitable for various applications such as photodiode and photomultiplier amplification, spectroscopy, beam monitoring in particle accelerators, and as a preamplifier for A/D converters and high-frequency lock-ins. The amplifier's performance is characterized by low noise levels, with an equivalent input noise voltage of approximately 2.8 nV/,àöHz and a rise/fall time as low as 1.8 ns, depending on the gain setting.

Datasheet Summary
Powered by GS/AI

The DHPCA-100 is a variable-gain high-speed current amplifier designed for applications requiring the conversion of small electrical currents into voltages with a transimpedance gain ranging from 10² to 10,Å? V/A. It features a bandwidth capability from DC up to 200 MHz, with switchable upper cut-off frequencies of 1 MHz, 10 MHz, or full bandwidth, allowing for flexibility in signal processing. The amplifier supports both AC and DC coupling and includes an adjustable bias voltage for compatibility with external photodetectors. Input protection is provided against ±1.5 kV transients, ensuring reliability in demanding environments. The device can be controlled locally or remotely, making it suitable for various applications such as photodiode and photomultiplier amplification, spectroscopy, beam monitoring in particle accelerators, and as a preamplifier for A/D converters and high-frequency lock-ins. The amplifier's performance is characterized by low noise levels, with an equivalent input noise voltage of approximately 2.8 nV/,àöHz and a rise/fall time as low as 1.8 ns, depending on the gain setting.

Suppliers

Company
Product
Description
Supplier Links
Variable-Gain High-Speed Current Amplifier - DHPCA-100 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Variable-Gain High-Speed Current Amplifier
DHPCA-100
Variable-Gain High-Speed Current Amplifier DHPCA-100
The DHPCA-100 variable gain high speed transimpedance current amplifier is the perfect choice for applications that require the conversion of small electrical currents into usable voltages at bandwidths up to 200 MHz. It is ideally suited for DC- and AC measurements up to 200 MHz, time resolved measurements down to the ns-region and as the preamplifier for fast photodetector signals. Transimpedance Gain from 102 to 108 V/A New: Bandwidth up to 200 MHz Rise Time down to 1.8 ns Internal Signal Filters Adjustable Bias Voltage Manual and Remote Control

The DHPCA-100 variable gain high speed transimpedance current amplifier is the perfect choice for applications that require the conversion of small electrical currents into usable voltages at bandwidths up to 200 MHz. It is ideally suited for DC- and AC measurements up to 200 MHz, time resolved measurements down to the ns-region and as the preamplifier for fast photodetector signals.

  • Transimpedance Gain from 102 to 108 V/A
  • New: Bandwidth up to 200 MHz
  • Rise Time down to 1.8 ns
  • Internal Signal Filters
  • Adjustable Bias Voltage
  • Manual and Remote Control
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Conditioners
Product Number DHPCA-100
Product Name Variable-Gain High-Speed Current Amplifier
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
User Interface None
Programmable Yes
Unlock Full Specs
to access all available technical data

Similar Products

Logarithmic Wideband Voltage Amplifiers - HLVA-100 - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
Logarithmic Wideband Voltage Amplifiers - HLVA-100 - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
High-Speed Current Amplifiers - HCA - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Outputs Analog Voltage Output
User Interface None
View Details
Variable-Gain Ultra-Low-Noise Current Amplifiers - DDPCA-300 - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details