Electro Optical Components, Inc. 100/200 MHz Wideband Voltage Amplifiers DHPVA

Description
Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000) Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed) DC-Drift 0.3µV/°C Input Noise 2.3 nV/√Hz Local and Remote Control DHPVA series are high precision amplifiers with unique features delivering an outstanding performance. The exceptional low input voltage drift of only 0.3 µV/°C and the low input noise of 2.3 nV/√Hz enable stable measurements with highest precision, even at maximum amplification. Flat frequency response without peaking is an important feature. Gain independent of Bandwidth The amplifier bandwidth remains constant regardless of the gain, permitting an accurate high-speed acquisition while preserving the signal shape independently of the gain setting. Dynamic Input Range: 10 mV to 100 mV The multistage design of FEMTO Amplifiers avoids the disadvantages of programmable attenuators or multiplying amplifiers where dynamics are limited by the noise and drift performance of the main amplifying stage. Applications Oscilloscope and Transient-Recorder Preamplifier Photomultiplier-Ampl ifier Signal-Booster for Optical Receivers and Current Amplifiers Time-Resolved Pulse and Transient Measurements Automated Measurement Systems
Request a Quote
Description
Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000) Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed) DC-Drift 0.3µV/°C Input Noise 2.3 nV/√Hz Local and Remote Control DHPVA series are high precision amplifiers with unique features delivering an outstanding performance. The exceptional low input voltage drift of only 0.3 µV/°C and the low input noise of 2.3 nV/√Hz enable stable measurements with highest precision, even at maximum amplification. Flat frequency response without peaking is an important feature. Gain independent of Bandwidth The amplifier bandwidth remains constant regardless of the gain, permitting an accurate high-speed acquisition while preserving the signal shape independently of the gain setting. Dynamic Input Range: 10 mV to 100 mV The multistage design of FEMTO Amplifiers avoids the disadvantages of programmable attenuators or multiplying amplifiers where dynamics are limited by the noise and drift performance of the main amplifying stage. Applications Oscilloscope and Transient-Recorder Preamplifier Photomultiplier-Ampl ifier Signal-Booster for Optical Receivers and Current Amplifiers Time-Resolved Pulse and Transient Measurements Automated Measurement Systems
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100/200 MHz Wideband Voltage Amplifiers - DHPVA - Electro Optical Components, Inc.
Santa Rosa, CA, USA
100/200 MHz Wideband Voltage Amplifiers
DHPVA
100/200 MHz Wideband Voltage Amplifiers DHPVA
Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000) Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed) DC-Drift 0.3µV/°C Input Noise 2.3 nV/√Hz Local and Remote Control DHPVA series are high precision amplifiers with unique features delivering an outstanding performance. The exceptional low input voltage drift of only 0.3 µV/°C and the low input noise of 2.3 nV/√Hz enable stable measurements with highest precision, even at maximum amplification. Flat frequency response without peaking is an important feature. Gain independent of Bandwidth The amplifier bandwidth remains constant regardless of the gain, permitting an accurate high-speed acquisition while preserving the signal shape independently of the gain setting. Dynamic Input Range: 10 mV to 100 mV The multistage design of FEMTO Amplifiers avoids the disadvantages of programmable attenuators or multiplying amplifiers where dynamics are limited by the noise and drift performance of the main amplifying stage. Applications Oscilloscope and Transient-Recorder Preamplifier Photomultiplier-Ampl ifier Signal-Booster for Optical Receivers and Current Amplifiers Time-Resolved Pulse and Transient Measurements Automated Measurement Systems
  • Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000)
  • Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed)
  • DC-Drift 0.3µV/°C
  • Input Noise 2.3 nV/√Hz
  • Local and Remote Control

DHPVA series are high precision amplifiers with unique features delivering an outstanding performance. The exceptional low input voltage drift of only 0.3 µV/°C and the low input noise of 2.3 nV/√Hz enable stable measurements with highest precision, even at maximum amplification. Flat frequency response without peaking is an important feature.

Gain independent of Bandwidth
The amplifier bandwidth remains constant regardless of the gain, permitting an accurate high-speed acquisition while preserving the signal shape independently of the gain setting.

Dynamic Input Range: 10 mV to 100 mV
The multistage design of FEMTO Amplifiers avoids the disadvantages of programmable attenuators or multiplying amplifiers where dynamics are limited by the noise and drift performance of the main amplifying stage.

Applications

  • Oscilloscope and Transient-Recorder Preamplifier
  • Photomultiplier-Amplifier
  • Signal-Booster for Optical Receivers and Current Amplifiers
  • Time-Resolved Pulse and Transient Measurements
  • Automated Measurement Systems
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Conditioners
Product Number DHPVA
Product Name 100/200 MHz Wideband Voltage Amplifiers
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
User Interface None
Programmable Yes
Unlock Full Specs
to access all available technical data

Similar Products

PAb Preamplifier -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
Lock-in Amplifiers - LIA-MV(D)-200 Series - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
Amplifier for Photodiodes with built-in thermocooler - AMT-07M - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
Ultra Low Noise Current Amplifier, Preamplifier - LCA - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Outputs Analog Voltage Output
User Interface None
View Details