Electro Optical Components, Inc. Single Board Euro-Card Lock-In Amplifier LIA-BV(D)-150 Series

Description
Single and Dual Phase 19" Boards Working Frequency 5 Hz up to 120 kHz Phase Shifter 0 ... 360° Current and Voltage Input Parameter Control by Local Switches and Opto-Isolated Digital Inputs The high prices for usual desktop lock-in-amplifiers often impede their use in cost sensitive applications. For this reason, FEMTO designed a complete and easy-to-use lock-in board at a very attractive price. All settings for sensitivity, time constant and phase shift can be selected either manually by front-panel switches or remotely by a PC via the digital interface. Additional signal filters can be configured by jumpers on the board to further increase the dynamic reserve in demanding applications. 19" Board versus PC Card A PC card is exposed to the electromagnetic disturbed environment inside a computer case. Therefore, using a PC card for ultra-sensitive measurements of small signals is often not practical. FEMTO's Series LIA-BV(D)-150 Lock-In Amplifiers are designed as 19" boards which can operate in EMI-designed standard cases which offer best possible shielding and noise suppression. In addition, these lock-in amplifiers are the perfect choice for designing high-performance multi-channel systems. Applications Spectroscopy Luminescence, Fluorescence, Phosphorescence Measurements Light Scattering Measurements Opto-Electronical Quality Control Integration in Industrial and Scientific Measurement-Systems Multi-Channel-System s at an Attractive Price
Request a Quote
Description
Single and Dual Phase 19" Boards Working Frequency 5 Hz up to 120 kHz Phase Shifter 0 ... 360° Current and Voltage Input Parameter Control by Local Switches and Opto-Isolated Digital Inputs The high prices for usual desktop lock-in-amplifiers often impede their use in cost sensitive applications. For this reason, FEMTO designed a complete and easy-to-use lock-in board at a very attractive price. All settings for sensitivity, time constant and phase shift can be selected either manually by front-panel switches or remotely by a PC via the digital interface. Additional signal filters can be configured by jumpers on the board to further increase the dynamic reserve in demanding applications. 19" Board versus PC Card A PC card is exposed to the electromagnetic disturbed environment inside a computer case. Therefore, using a PC card for ultra-sensitive measurements of small signals is often not practical. FEMTO's Series LIA-BV(D)-150 Lock-In Amplifiers are designed as 19" boards which can operate in EMI-designed standard cases which offer best possible shielding and noise suppression. In addition, these lock-in amplifiers are the perfect choice for designing high-performance multi-channel systems. Applications Spectroscopy Luminescence, Fluorescence, Phosphorescence Measurements Light Scattering Measurements Opto-Electronical Quality Control Integration in Industrial and Scientific Measurement-Systems Multi-Channel-System s at an Attractive Price
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Board Euro-Card Lock-In Amplifier - LIA-BV(D)-150 Series - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Single Board Euro-Card Lock-In Amplifier
LIA-BV(D)-150 Series
Single Board Euro-Card Lock-In Amplifier LIA-BV(D)-150 Series
Single and Dual Phase 19" Boards Working Frequency 5 Hz up to 120 kHz Phase Shifter 0 ... 360° Current and Voltage Input Parameter Control by Local Switches and Opto-Isolated Digital Inputs The high prices for usual desktop lock-in-amplifiers often impede their use in cost sensitive applications. For this reason, FEMTO designed a complete and easy-to-use lock-in board at a very attractive price. All settings for sensitivity, time constant and phase shift can be selected either manually by front-panel switches or remotely by a PC via the digital interface. Additional signal filters can be configured by jumpers on the board to further increase the dynamic reserve in demanding applications. 19" Board versus PC Card A PC card is exposed to the electromagnetic disturbed environment inside a computer case. Therefore, using a PC card for ultra-sensitive measurements of small signals is often not practical. FEMTO's Series LIA-BV(D)-150 Lock-In Amplifiers are designed as 19" boards which can operate in EMI-designed standard cases which offer best possible shielding and noise suppression. In addition, these lock-in amplifiers are the perfect choice for designing high-performance multi-channel systems. Applications Spectroscopy Luminescence, Fluorescence, Phosphorescence Measurements Light Scattering Measurements Opto-Electronical Quality Control Integration in Industrial and Scientific Measurement-Systems Multi-Channel-System s at an Attractive Price
  • Single and Dual Phase 19" Boards
  • Working Frequency 5 Hz up to 120 kHz
  • Phase Shifter 0 ... 360°
  • Current and Voltage Input
  • Parameter Control by Local Switches and Opto-Isolated Digital Inputs

The high prices for usual desktop lock-in-amplifiers often impede their use in cost sensitive applications. For this reason, FEMTO designed a complete and easy-to-use lock-in board at a very attractive price. All settings for sensitivity, time constant and phase shift can be selected either manually by front-panel switches or remotely by a PC via the digital interface. Additional signal filters can be configured by jumpers on the board to further increase the dynamic reserve in demanding applications.

19" Board versus PC Card

A PC card is exposed to the electromagnetic disturbed environment inside a computer case. Therefore, using a PC card for ultra-sensitive measurements of small signals is often not practical. FEMTO's Series LIA-BV(D)-150 Lock-In Amplifiers are designed as 19" boards which can operate in EMI-designed standard cases which offer best possible shielding and noise suppression. In addition, these lock-in amplifiers are the perfect choice for designing high-performance multi-channel systems.

Applications

  • Spectroscopy
  • Luminescence, Fluorescence, Phosphorescence Measurements
  • Light Scattering Measurements
  • Opto-Electronical Quality Control
  • Integration in Industrial and Scientific Measurement-Systems
  • Multi-Channel-Systems at an Attractive Price
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Signal Conditioners
Product Number LIA-BV(D)-150 Series
Product Name Single Board Euro-Card Lock-In Amplifier
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
Programmable Yes
Unlock Full Specs
to access all available technical data

Similar Products

Lock-in Amplifiers - LIA-MV(D)-200 Series - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
1 GHz Ultra-Wideband Voltage Amplifiers - DUPVA-1 - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
High Speed Voltage Amplifiers - HSA - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output
View Details
Ultra Low Noise Current Amplifier, Preamplifier - LCA - Electro Optical Components, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Outputs Analog Voltage Output
User Interface None
View Details