Electro Optical Components, Inc. Chalcogenide IR-Fiber Cables

Description
art photonics development of specialty fibers for the Mid-Infrared region has resulted in a unique product – Chalcogenide Infra-Red (CIR-) fibers. Based on chalcogenide glasses (As2S3) they transmit IR-radiation in the spectral gap between Silica fibers (0.2-2.4µm) and Polycrystalline Infrared (PIR) fibers (4-18µm) in the range of 1.5 – 6µm Our single- and multimode CIR fibers are drawn in core/clad structure with double polymer coating and characterized by a low optical loss. Features: High transmittance from 1.5µm to 6µm Optical losses 0.2 dB/m at 2 - 4 µm Double polymer coating for high flexibility Standard fiber diameters from 8 to 500µm Applications: Flexible IR-imaging systems Remote non-contact pyrometry in the 200-600K range Fiber probes for remote process IR - spectroscopy Fiber amplifiers and lasers
Request a Quote
Description
art photonics development of specialty fibers for the Mid-Infrared region has resulted in a unique product – Chalcogenide Infra-Red (CIR-) fibers. Based on chalcogenide glasses (As2S3) they transmit IR-radiation in the spectral gap between Silica fibers (0.2-2.4µm) and Polycrystalline Infrared (PIR) fibers (4-18µm) in the range of 1.5 – 6µm Our single- and multimode CIR fibers are drawn in core/clad structure with double polymer coating and characterized by a low optical loss. Features: High transmittance from 1.5µm to 6µm Optical losses 0.2 dB/m at 2 - 4 µm Double polymer coating for high flexibility Standard fiber diameters from 8 to 500µm Applications: Flexible IR-imaging systems Remote non-contact pyrometry in the 200-600K range Fiber probes for remote process IR - spectroscopy Fiber amplifiers and lasers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chalcogenide IR-Fiber Cables -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Chalcogenide IR-Fiber Cables
Chalcogenide IR-Fiber Cables
art photonics development of specialty fibers for the Mid-Infrared region has resulted in a unique product – Chalcogenide Infra-Red (CIR-) fibers. Based on chalcogenide glasses (As2S3) they transmit IR-radiation in the spectral gap between Silica fibers (0.2-2.4µm) and Polycrystalline Infrared (PIR) fibers (4-18µm) in the range of 1.5 – 6µm Our single- and multimode CIR fibers are drawn in core/clad structure with double polymer coating and characterized by a low optical loss. Features: High transmittance from 1.5µm to 6µm Optical losses 0.2 dB/m at 2 - 4 µm Double polymer coating for high flexibility Standard fiber diameters from 8 to 500µm Applications: Flexible IR-imaging systems Remote non-contact pyrometry in the 200-600K range Fiber probes for remote process IR - spectroscopy Fiber amplifiers and lasers

art photonics development of specialty fibers for the Mid-Infrared region has resulted in a unique product – Chalcogenide Infra-Red (CIR-) fibers. Based on chalcogenide glasses (As2S3) they transmit IR-radiation in the spectral gap between Silica fibers (0.2-2.4µm) and Polycrystalline Infrared (PIR) fibers (4-18µm) in the range of 1.5 – 6µm

Our single- and multimode CIR fibers are drawn in core/clad structure with double polymer coating and characterized by a low optical loss.

Features:

  • High transmittance from 1.5µm to 6µm
  • Optical losses 0.2 dB/m at 2 - 4 µm
  • Double polymer coating for high flexibility
  • Standard fiber diameters from 8 to 500µm

Applications:

  • Flexible IR-imaging systems
  • Remote non-contact pyrometry in the 200-600K range
  • Fiber probes for remote process IR - spectroscopy
  • Fiber amplifiers and lasers
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Fiber Optic Cables
Product Name Chalcogenide IR-Fiber Cables
Cable Type Simplex
Core Size 8 to 500 µm (0.3150 to 19.69 mils)
Cable Diameter 300 to 700 mm (11.81 to 27.56 inch)
Core Material As2S3
Jacket Material PTFE/PVC
Unlock Full Specs
to access all available technical data

Similar Products

Multi-channel Fiber Optic Bundles for Remote Spectroscopy -  - Electro Optical Components, Inc.
Specs
Cable Type Multifiber
Number of Fibers Up To 469 In Hexagonal Configuration Or Up To 2000 In Linear Configuration
Core Size 100 to 660 µm (3.94 to 25.98 mils)
View Details
Chalcogenide Infrared (CIR) Fiber Bundles, Convertors & Splitters -  - Electro Optical Components, Inc.
Specs
Cable Type Multifiber
Number of Fibers Up to 37
Core Size 230 to 550 µm (9.06 to 21.65 mils)
View Details
CIP/SIP ATR Fiber Probe for Bioprocess -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Duplex
Core Size 500 to 1000 µm (19.69 to 39.37 mils)
Connector Type SMA
View Details
V-groove Fiber Array Model - GCTP - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Multifiber
Number of Fibers 32, 64
Core Size 60 µm (2.36 mils)
View Details