Electro Optical Components, Inc. Eye Safe 1535nm Microchip Laser

Description
The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger. Key Features: Pulse width <1ns (Min<300ps) Pulse energy 3 – 350uJ (Max>2mJ) Average power up to 300mW Internal and external trigger mode (repetition rate less than 10kHz) High repetition rate up to 50 kHz Applications: Raman spectroscopy Mass spectrograph LIBS – Atmospheric detection, Air Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser Induced Fluorescence Florescence Lifetime Measurement Air Monitoring Laser Ultrasound Testing OPO Pumping Source OCT – Scientific Research
Request a Quote
Description
The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger. Key Features: Pulse width <1ns (Min<300ps) Pulse energy 3 – 350uJ (Max>2mJ) Average power up to 300mW Internal and external trigger mode (repetition rate less than 10kHz) High repetition rate up to 50 kHz Applications: Raman spectroscopy Mass spectrograph LIBS – Atmospheric detection, Air Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser Induced Fluorescence Florescence Lifetime Measurement Air Monitoring Laser Ultrasound Testing OPO Pumping Source OCT – Scientific Research
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Eye Safe 1535nm Microchip Laser from Electro Optical Components, Inc. is a diode-pumped, passively Q-switched laser designed for applications requiring eye-safe operation. It operates at a wavelength of 1535nm and offers two pulse energy options: 100OºJ and 300OºJ. The pulse width is approximately 5 to 6 nanoseconds, with a beam divergence of less than 6 mrad and a repetition rate of 10 Hz. This laser is lightweight, with weights of 9g for the 100OºJ version and 11g for the 300OºJ version, and features compact dimensions of 22x8x6 mm and 28x8x6 mm, respectively. It can function within a wide temperature range of -40 to 50 degrees Celsius for operation and -40 to 90 degrees Celsius for storage. The device is rated for over 7 million shots, making it suitable for long-term use in various applications, including laser range finding and military applications. Cooling is not required for operation, enhancing its usability in diverse environments.

Datasheet Summary
Powered by GS/AI

The Eye Safe 1535nm Microchip Laser from Electro Optical Components, Inc. is a diode-pumped, passively Q-switched laser designed for applications requiring eye-safe operation. It operates at a wavelength of 1535nm and offers two pulse energy options: 100OºJ and 300OºJ. The pulse width is approximately 5 to 6 nanoseconds, with a beam divergence of less than 6 mrad and a repetition rate of 10 Hz. This laser is lightweight, with weights of 9g for the 100OºJ version and 11g for the 300OºJ version, and features compact dimensions of 22x8x6 mm and 28x8x6 mm, respectively. It can function within a wide temperature range of -40 to 50 degrees Celsius for operation and -40 to 90 degrees Celsius for storage. The device is rated for over 7 million shots, making it suitable for long-term use in various applications, including laser range finding and military applications. Cooling is not required for operation, enhancing its usability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Eye Safe 1535nm Microchip Laser -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Eye Safe 1535nm Microchip Laser
Eye Safe 1535nm Microchip Laser
The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger. Key Features: Pulse width <1ns (Min<300ps) Pulse energy 3 – 350uJ (Max>2mJ) Average power up to 300mW Internal and external trigger mode (repetition rate less than 10kHz) High repetition rate up to 50 kHz Applications: Raman spectroscopy Mass spectrograph LIBS – Atmospheric detection, Air Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser Induced Fluorescence Florescence Lifetime Measurement Air Monitoring Laser Ultrasound Testing OPO Pumping Source OCT – Scientific Research

The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement.

The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger.

Key Features:

  • Pulse width <1ns (Min<300ps)
  • Pulse energy 3 – 350uJ (Max>2mJ)
  • Average power up to 300mW
  • Internal and external trigger mode (repetition rate less than 10kHz)
  • High repetition rate up to 50 kHz

Applications:

  • Raman spectroscopy
  • Mass spectrograph
  • LIBS – Atmospheric detection, Air Monitoring
  • LIDAR, Laser Ranging
  • LIPS – Seed Laser
  • LIMS – Optical Metrology
  • Non-linear optical measurement
  • Biohazard detection
  • Micro-machining
  • Medical, Beauty Applications
  • Hair and Tattoo removal
  • Two-photon microscopy
  • LIBS – Laser Induced Breakdown
  • Laser Induced Fluorescence
  • Florescence Lifetime Measurement
  • Air Monitoring
  • Laser Ultrasound Testing
  • OPO Pumping Source
  • OCT – Scientific Research
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Lasers
Product Name Eye Safe 1535nm Microchip Laser
Laser Type Laser Diodes
Laser Output Q-Switched; Pulsed
Laser Wavelength Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wavelength Laser Diode System - AWS-520-XSF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Green
Wavelength Range 520 to 650 nm (5200 to 6500 Å)
View Details
Singlemode Fabry-Perot Laser Diode -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Infrared
View Details
Dual Wavelength Laser Diode Module - NLO-XXX-IMF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Green; Red; Infrared
Wavelength Range 532 to 1064 nm (5320 to 10640 Å)
View Details
Dual Wavelength Laser Diode System - AWM-XXX-ISF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Violet; Green; Red
Wavelength Range 405 to 658 nm (4050 to 6580 Å)
View Details