Electro Optical Components, Inc. Laser Diode Modules Collimated

Description
Applications: Positioning, Construction laser applications Features: Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 40 mm, Diameter 10 mm
Request a Quote
Description
Applications: Positioning, Construction laser applications Features: Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 40 mm, Diameter 10 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Modules Collimated -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Laser Diode Modules Collimated
Laser Diode Modules Collimated
Applications: Positioning, Construction laser applications Features: Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 40 mm, Diameter 10 mm

Applications:
Positioning, Construction laser applications

Features:
Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz

Dimensions:
Length 40 mm, Diameter 10 mm

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Lasers
Product Name Laser Diode Modules Collimated
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fabry-Perot Laser Diode -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Output Continuous; Pulsed
Laser Wavelength Infrared
View Details
Laser Diode Collimator -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength Red; Infrared
Wavelength Range 635 to 850 nm (6350 to 8500 Å)
View Details
Microchip Lasers for Medical, Beauty Applications -  - Electro Optical Components, Inc.
Specs
Laser Output Q-Switched; Pulsed
Laser Wavelength Infrared
Wavelength Range 1064 nm (10640 Å)
View Details
Dual Wavelength Laser Diode Module - AWO-XXX-ISF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Violet; Green; Red
Wavelength Range 405 to 658 nm (4050 to 6580 Å)
View Details