Electro Optical Components, Inc. High Speed VCSEL Diode

Description
IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from 635 nm up to 1550 nm. Multi-mode Typs.: Operating current MM-VCSEL typ.: 9-12 mA Option: with Photodiode Possible Receptacle Types (see Drawings): Receptacle Type A: ST1, ST2, ST4, P2, SMA1*, SMA2*, LC, SC, FC1, FC2 Receptacle Type B: U2, U3 (9μm Ferrule inside) * only for MM
Request a Quote
Description
IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from 635 nm up to 1550 nm. Multi-mode Typs.: Operating current MM-VCSEL typ.: 9-12 mA Option: with Photodiode Possible Receptacle Types (see Drawings): Receptacle Type A: ST1, ST2, ST4, P2, SMA1*, SMA2*, LC, SC, FC1, FC2 Receptacle Type B: U2, U3 (9μm Ferrule inside) * only for MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed VCSEL Diode -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
High Speed VCSEL Diode
High Speed VCSEL Diode
IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from 635 nm up to 1550 nm. Multi-mode Typs.: Operating current MM-VCSEL typ.: 9-12 mA Option: with Photodiode Possible Receptacle Types (see Drawings): Receptacle Type A: ST1, ST2, ST4, P2, SMA1*, SMA2*, LC, SC, FC1, FC2 Receptacle Type B: U2, U3 (9μm Ferrule inside) * only for MM

IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges from 635 nm up to 1550 nm.

Multi-mode Typs.:
Operating current MM-VCSEL typ.: 9-12 mA
Option: with Photodiode
Possible Receptacle Types (see Drawings):
Receptacle Type A: ST1, ST2, ST4, P2, SMA1*, SMA2*, LC, SC, FC1, FC2
Receptacle Type B: U2, U3 (9μm Ferrule inside)
* only for MM

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Lasers
Product Name High Speed VCSEL Diode
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode Modules Collimated -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength Red; Infrared
Wavelength Range 635 to 788 nm (6350 to 7880 Å)
View Details
Dual Wavelength Laser Diode Module - NLO-XXX-IMF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Green; Red; Infrared
Wavelength Range 532 to 1064 nm (5320 to 10640 Å)
View Details
Laser Diode Modules Collimated (Small size) -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 635 to 650 nm (6350 to 6500 Å)
View Details
Compact Raman Laser, Wavelength Stabilized -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Wavelength Infrared
Wavelength Range 785 nm (7850 Å)
Laser Power 100 milliwatts
View Details