Electro Optical Components, Inc. Microchip Laser MCJ

Description
The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger. Key Features: Pulse width <1ns (Min<300ps) Pulse energy 3 – 350uJ (Max>2mJ) Average power up to 300mW Internal and external trigger mode (repetition rate less than 10kHz) High repetition rate up to 50 kHz Applications: Raman spectroscopy Mass spectrograph LIBS – Atmospheric detection, Air Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser Induced Fluorescence Florescence Lifetime Measurement Air Monitoring Laser Ultrasound Testing OPO Pumping Source OCT – Scientific Research
Request a Quote Datasheet
Description
The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger. Key Features: Pulse width <1ns (Min<300ps) Pulse energy 3 – 350uJ (Max>2mJ) Average power up to 300mW Internal and external trigger mode (repetition rate less than 10kHz) High repetition rate up to 50 kHz Applications: Raman spectroscopy Mass spectrograph LIBS – Atmospheric detection, Air Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser Induced Fluorescence Florescence Lifetime Measurement Air Monitoring Laser Ultrasound Testing OPO Pumping Source OCT – Scientific Research
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microchip Laser - MCJ - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Microchip Laser
MCJ
Microchip Laser MCJ
The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger. Key Features: Pulse width <1ns (Min<300ps) Pulse energy 3 – 350uJ (Max>2mJ) Average power up to 300mW Internal and external trigger mode (repetition rate less than 10kHz) High repetition rate up to 50 kHz Applications: Raman spectroscopy Mass spectrograph LIBS – Atmospheric detection, Air Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser Induced Fluorescence Florescence Lifetime Measurement Air Monitoring Laser Ultrasound Testing OPO Pumping Source OCT – Scientific Research

The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement.

The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger.

Key Features:

  • Pulse width <1ns (Min<300ps)
  • Pulse energy 3 – 350uJ (Max>2mJ)
  • Average power up to 300mW
  • Internal and external trigger mode (repetition rate less than 10kHz)
  • High repetition rate up to 50 kHz

Applications:

  • Raman spectroscopy
  • Mass spectrograph
  • LIBS – Atmospheric detection, Air Monitoring
  • LIDAR, Laser Ranging
  • LIPS – Seed Laser
  • LIMS – Optical Metrology
  • Non-linear optical measurement
  • Biohazard detection
  • Micro-machining
  • Medical, Beauty Applications
  • Hair and Tattoo removal
  • Two-photon microscopy
  • LIBS – Laser Induced Breakdown
  • Laser Induced Fluorescence
  • Florescence Lifetime Measurement
  • Air Monitoring
  • Laser Ultrasound Testing
  • OPO Pumping Source
  • OCT – Scientific Research
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Lasers
Product Number MCJ
Product Name Microchip Laser
Laser Type Solid State Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wavelength Laser Diode Modules and Systems for Raman Spectroscopy -  - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 784 to 1064 nm (7840 to 10640 Å)
View Details
Dual Wavelength Laser Diode System - AWM-XXX-ISF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Violet; Green; Red
Wavelength Range 405 to 658 nm (4050 to 6580 Å)
View Details
Dual Wavelength Laser Diode Module - NLM-XXX-IMF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Green; Infrared
Wavelength Range 532 to 1064 nm (5320 to 10640 Å)
View Details
Fiber Optic Laser Diodes & Receivers -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength UV; Violet; Blue; Green; Yellow; Orange; Red; Infrared
Wavelength Range 375 to 2000 nm (3750 to 20000 Å)
View Details