Electro Optical Components, Inc. Smart UVB Meter

Description
GenUV offers a variety of UV meters and radiometers for monitoring broadband UV, UVA, UVB and UVC: Handheld portable, Benchtop, 16 channel version, outdoor meter with large informational display.
Request a Quote
Description
GenUV offers a variety of UV meters and radiometers for monitoring broadband UV, UVA, UVB and UVC: Handheld portable, Benchtop, 16 channel version, outdoor meter with large informational display.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Smart UVB Meter -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Smart UVB Meter
Smart UVB Meter
GenUV offers a variety of UV meters and radiometers for monitoring broadband UV, UVA, UVB and UVC: Handheld portable, Benchtop, 16 channel version, outdoor meter with large informational display.

GenUV offers a variety of UV meters and radiometers for monitoring broadband UV, UVA, UVB and UVC: Handheld portable, Benchtop, 16 channel version, outdoor meter with large informational display.

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV Sensors
Product Name Smart UVB Meter
Wavelength Range 220 to 320 nm (2200 to 3200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor UV Index Indicator - AG02 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output UV Index
Wavelength Range 280 to 400 nm (2800 to 4000 Å)
Operating Temperature -30 to 55 C (-22 to 131 F)
View Details
UV Sensor Probe – Water LW9 -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 4~20mA
Display Type None
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
UV Sensor Probes -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output Power; 0~5V, 4~20mA
Wavelength Range 280 to 400 nm (2800 to 4000 Å)
View Details
UV Sensor Probe – High Temperature -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Output 0~5V, 4~20mA
Display Type None
Operating Temperature 200 C (392 F)
View Details