Edmund Optics Inc. 30mm, English Rotary Stage NT66-512

Description
Low Profile Design Precision Micrometer Drive Slide-Fit Guide System 360° Coarse Rotation, ±5° Total Fine Rotation Mechanically Compatible to Other TECHSPEC® Stages Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our TECHSPEC® Rotary Stages provide smooth coarse rotary movement and feature a precision micrometer drive for fine adjustment. This allows for quick rotation over 360° travel and precise angular adjustment at any position. Stage position can be fixed using the locking mechanism. These rotary stages are available in four sizes: 30mm, 40mm, 70mm and 125mm diameters. Each stage is available in English or Metric standards. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations. Bottom adapter plate, sold separately, is required to mount 30mm and 40mm stages to a standard breadboard; 70mm and 125mm stages will mount directly to the board.
Description
Low Profile Design Precision Micrometer Drive Slide-Fit Guide System 360° Coarse Rotation, ±5° Total Fine Rotation Mechanically Compatible to Other TECHSPEC® Stages Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our TECHSPEC® Rotary Stages provide smooth coarse rotary movement and feature a precision micrometer drive for fine adjustment. This allows for quick rotation over 360° travel and precise angular adjustment at any position. Stage position can be fixed using the locking mechanism. These rotary stages are available in four sizes: 30mm, 40mm, 70mm and 125mm diameters. Each stage is available in English or Metric standards. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations. Bottom adapter plate, sold separately, is required to mount 30mm and 40mm stages to a standard breadboard; 70mm and 125mm stages will mount directly to the board.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
30mm, English Rotary Stage
NT66-512
30mm, English Rotary Stage NT66-512
Low Profile Design Precision Micrometer Drive Slide-Fit Guide System 360° Coarse Rotation, ±5° Total Fine Rotation Mechanically Compatible to Other TECHSPEC® Stages Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our TECHSPEC® Rotary Stages provide smooth coarse rotary movement and feature a precision micrometer drive for fine adjustment. This allows for quick rotation over 360° travel and precise angular adjustment at any position. Stage position can be fixed using the locking mechanism. These rotary stages are available in four sizes: 30mm, 40mm, 70mm and 125mm diameters. Each stage is available in English or Metric standards. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations. Bottom adapter plate, sold separately, is required to mount 30mm and 40mm stages to a standard breadboard; 70mm and 125mm stages will mount directly to the board.
  • Low Profile Design
  • Precision Micrometer Drive
  • Slide-Fit Guide System
  • 360° Coarse Rotation, ±5° Total Fine Rotation
  • Mechanically Compatible to Other TECHSPEC® Stages
  • Locking Screw on All Stages
  • Class 100 (ISO 5) Clean Room Compatible

Our TECHSPEC® Rotary Stages provide smooth coarse rotary movement and feature a precision micrometer drive for fine adjustment. This allows for quick rotation over 360° travel and precise angular adjustment at any position. Stage position can be fixed using the locking mechanism. These rotary stages are available in four sizes: 30mm, 40mm, 70mm and 125mm diameters. Each stage is available in English or Metric standards. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations. Bottom adapter plate, sold separately, is required to mount 30mm and 40mm stages to a standard breadboard; 70mm and 125mm stages will mount directly to the board.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Rotary Stages
Product Number NT66-512
Product Name 30mm, English Rotary Stage
Stage Type Rotary Positioning
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Motorized Rotation Stage, 350 mm, High-Torque DC Drive - RV350CCHL - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 16 deg/sec
Torque Capacity 2.65E-4 In-lbs (3.06E-4 kg-cm)
View Details
Ultra Precision Rotation Stage - UPR-120 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Travel Limit Switches; Table Position
View Details
Rotary Piezo Stage - ROTOR 10 - Piezosystem Jena, Inc.
Piezosystem Jena, Inc.
Specs
Stage Type Rotary Positioning
Load Capacity 11.24 to ? lbs (5.1 to ? kg)
Length 1.65 inch (42 mm)
View Details