Piezosystem Jena, Inc. Rotary Piezo Stage ROTOR 10

Description
rotary stroke up to 11 mrad high dynamical performance high planar behavior well centered, defined axis of rotation 0.2 µrad / 0.02 µrad resolution 3 mm free aperture integrated temperature compensation applications: fiber alignment material sciences / crystallography laser beam steering The ROTOR 10 and the ROTOR 10 SG, one axis low voltage rotary stages, are a development within our ultra-fast ROTOR line. They provide a long steering and scanning range of up to 11 mrad. The well defined axis of rotation is centrically located. An incorporated free aperture makes these stages useful for axial beam applications. Due to FEA-optimization, these stages meet the highest dynamical performance and high planar guiding accuracy. This is accomplished even with high mass loads in a compact package. Our optimization also incorporates excellent temperature compensation properties for the stage. The sophisticated monolithic guidance design of the solid flexure hinges means the trajectory is free of mechanical play and friction - a feature provided by all psj-stages.
Datasheet
Description
rotary stroke up to 11 mrad high dynamical performance high planar behavior well centered, defined axis of rotation 0.2 µrad / 0.02 µrad resolution 3 mm free aperture integrated temperature compensation applications: fiber alignment material sciences / crystallography laser beam steering The ROTOR 10 and the ROTOR 10 SG, one axis low voltage rotary stages, are a development within our ultra-fast ROTOR line. They provide a long steering and scanning range of up to 11 mrad. The well defined axis of rotation is centrically located. An incorporated free aperture makes these stages useful for axial beam applications. Due to FEA-optimization, these stages meet the highest dynamical performance and high planar guiding accuracy. This is accomplished even with high mass loads in a compact package. Our optimization also incorporates excellent temperature compensation properties for the stage. The sophisticated monolithic guidance design of the solid flexure hinges means the trajectory is free of mechanical play and friction - a feature provided by all psj-stages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Piezo Stage - ROTOR 10 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Rotary Piezo Stage
ROTOR 10
Rotary Piezo Stage ROTOR 10
rotary stroke up to 11 mrad high dynamical performance high planar behavior well centered, defined axis of rotation 0.2 µrad / 0.02 µrad resolution 3 mm free aperture integrated temperature compensation applications: fiber alignment material sciences / crystallography laser beam steering The ROTOR 10 and the ROTOR 10 SG, one axis low voltage rotary stages, are a development within our ultra-fast ROTOR line. They provide a long steering and scanning range of up to 11 mrad. The well defined axis of rotation is centrically located. An incorporated free aperture makes these stages useful for axial beam applications. Due to FEA-optimization, these stages meet the highest dynamical performance and high planar guiding accuracy. This is accomplished even with high mass loads in a compact package. Our optimization also incorporates excellent temperature compensation properties for the stage. The sophisticated monolithic guidance design of the solid flexure hinges means the trajectory is free of mechanical play and friction - a feature provided by all psj-stages.
  • rotary stroke up to 11 mrad
  • high dynamical performance
  • high planar behavior
  • well centered, defined axis of rotation 0.2 µrad / 0.02 µrad resolution
  • 3 mm free aperture
  • integrated temperature compensation

applications:

  • fiber alignment
  • material sciences / crystallography
  • laser beam steering

The ROTOR 10 and the ROTOR 10 SG, one axis low voltage rotary stages, are a development within our ultra-fast ROTOR line. They provide a long steering and scanning range of up to 11 mrad. The well defined axis of rotation is centrically located. An incorporated free aperture makes these stages useful for axial beam applications.

Due to FEA-optimization, these stages meet the highest dynamical performance and high planar guiding accuracy. This is accomplished even with high mass loads in a compact package.
Our optimization also incorporates excellent temperature compensation properties for the stage.
The sophisticated monolithic guidance design of the solid flexure hinges means the trajectory is free of mechanical play and friction - a feature provided by all psj-stages.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Rotary Stages
Product Number ROTOR 10
Product Name Rotary Piezo Stage
Stage Type Rotary Positioning
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Rotation Mount, Stainless Steel, 1 & 0.5 in. Adapters, 8-32 - 8401 - Newport MKS
Specs
Load Capacity 0.9891 lbs (0.4486 kg)
Rotary Velocity 12 deg/sec
View Details
Compact Rotation Stage - DT-80 R - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Belt
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
ServoBelt Precision Rotary Stage -  - Bell-Everman Inc.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Belt
View Details