Suzhou Ele Mfg Co., Ltd.
Wires and Cables
XTW-CXTW
Description
Reference standard:UL1581 UL62 |
Rated voltage: 300V |
Rated temperature: 105℃ |
Bare stranded copper conductor |
Colour-coded PVC insulation |
Uniform insulation thickness to ensure easy stripping and cutting |
Passed UL VW-1 vertical flame test |
APPLICATION:For use as wiring in Christmas lighting sets
Request a Quote
Email Supplier
Description
Reference standard:UL1581 UL62 |
Rated voltage: 300V |
Rated temperature: 105℃ |
Bare stranded copper conductor |
Colour-coded PVC insulation |
Uniform insulation thickness to ensure easy stripping and cutting |
Passed UL VW-1 vertical flame test |
APPLICATION:For use as wiring in Christmas lighting sets
Request a Quote
Email Supplier
Suppliers
Reference standard:UL1581 UL62 |
Rated voltage: 300V |
Rated temperature: 105℃ |
Bare stranded copper conductor |
Colour-coded PVC insulation |
Uniform insulation thickness to ensure easy stripping and cutting |
Passed UL VW-1 vertical flame test |
APPLICATION:For use as wiring in Christmas lighting sets
- Reference standard:UL1581 UL62 |
- Rated voltage: 300V |
- Rated temperature: 105℃ |
- Bare stranded copper conductor |
- Colour-coded PVC insulation |
- Uniform insulation thickness to ensure easy stripping and cutting |
- Passed UL VW-1 vertical flame test |
- APPLICATION:For use as wiring in Christmas lighting sets
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
XTW-CXTW |
|
Product Name
|
Wires and Cables |
|
Standards / Approvals
|
UL Recognized Component Mark (US and Canadian)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
80 C (176 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
80 C (176 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
80 to 105 C (176 to 221 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
60 to 105 C (140 to 221 F)
View Details