Suzhou Ele Mfg Co., Ltd. Wires and Cables 1061

Description
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 300V | Rated temperature: 80℃ | Tinned or bare, stranded or solid copper conductor,1195:30-14 AWG 1061/1208:30-16AWG | Semi-rigid PVC insulation | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: For internal wiring in Electric Bookkeeping, Accounting,or Time-Recording Machines
Request a Quote
Description
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 300V | Rated temperature: 80℃ | Tinned or bare, stranded or solid copper conductor,1195:30-14 AWG 1061/1208:30-16AWG | Semi-rigid PVC insulation | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: For internal wiring in Electric Bookkeeping, Accounting,or Time-Recording Machines
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wires and Cables - 1061 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Wires and Cables
1061
Wires and Cables 1061
Reference standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 300V | Rated temperature: 80℃ | Tinned or bare, stranded or solid copper conductor,1195:30-14 AWG 1061/1208:30-16AWG | Semi-rigid PVC insulation | Uniform insulation thickness to ensure easy stripping and cutting | Passed UL VW-1&CSA FT1 vertical flame test | APPLICATION: For internal wiring in Electric Bookkeeping, Accounting,or Time-Recording Machines

  • Reference standard:UL1581 UL758 CSA C22.2NO.210 |
  • Rated voltage: 300V |
  • Rated temperature: 80℃ |
  • Tinned or bare, stranded or solid copper conductor,1195:30-14AWG 1061/1208:30-16AWG |
  • Semi-rigid PVC insulation |
  • Uniform insulation thickness to ensure easy stripping and cutting |
  • Passed UL VW-1&CSA FT1 vertical flame test |
  • APPLICATION: For internal wiring in Electric Bookkeeping, Accounting,or Time-Recording Machines
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Electrical Power Wires
Product Number 1061
Product Name Wires and Cables
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2562 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - ST&ST(W) - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Wires and Cables - SPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Wires and Cables - NISPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details