DynaQuip Controls 3-Way Stainless Steel Valve VYSG Series

Description
VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG series for assemblies. Key Benefits: 150 WSP ISO 5211 direct mount pad Self-adjusting Stem packing Blowout Proof Stem Design Standard Port Options: Latching Lockout Handle Kit (OP)
Description
VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG series for assemblies. Key Benefits: 150 WSP ISO 5211 direct mount pad Self-adjusting Stem packing Blowout Proof Stem Design Standard Port Options: Latching Lockout Handle Kit (OP)

Suppliers

Company
Product
Description
Supplier Links
3-Way Stainless Steel Valve - VYSG Series - DynaQuip Controls
St. Clair, MO, United States
3-Way Stainless Steel Valve
VYSG Series
3-Way Stainless Steel Valve VYSG Series
VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG series for assemblies. Key Benefits: 150 WSP ISO 5211 direct mount pad Self-adjusting Stem packing Blowout Proof Stem Design Standard Port Options: Latching Lockout Handle Kit (OP)

VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG series for assemblies.

Key Benefits:

  • 150 WSP
  • ISO 5211 direct mount pad
  • Self-adjusting Stem packing
  • Blowout Proof Stem Design
  • Standard Port

Options:

  • Latching Lockout Handle Kit (OP)
Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number VYSG Series
Product Name 3-Way Stainless Steel Valve
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way High-Pressure Valve - VZE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details
Electrically Actuated Stainless Steel Ball Valve - E5S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Wastewater; Gas; Natural Gas; Hydraulic; Corrosive fluids; Air; Compressed Air; Chemical
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Electrically Actuated Stainless Steel Ball Valve - E3S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details