DynaQuip Controls Stainless Steel Valve V5S Series

Description
V5S Flanged Series ball valves are perfect for a wide range of applications where ANSI 150 flange is needed. This two piece A351-CF8M stainless steel investment cast body valve features a blow-out proof stem, anti-static device, and a fire safe design (test to API 607). ISO 5211 mounting pad makes automation easy! See our DynaMatic E5S-Flanged and P5S-Flanged series for assemblies. Key Benefits: ISO 5211 direct mount pad provides accurate stem alignment and eliminates need for brackets. RTFE Seat, seal, and packing Spring system on stem.
Description
V5S Flanged Series ball valves are perfect for a wide range of applications where ANSI 150 flange is needed. This two piece A351-CF8M stainless steel investment cast body valve features a blow-out proof stem, anti-static device, and a fire safe design (test to API 607). ISO 5211 mounting pad makes automation easy! See our DynaMatic E5S-Flanged and P5S-Flanged series for assemblies. Key Benefits: ISO 5211 direct mount pad provides accurate stem alignment and eliminates need for brackets. RTFE Seat, seal, and packing Spring system on stem.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Valve - V5S Series - DynaQuip Controls
St. Clair, MO, United States
Stainless Steel Valve
V5S Series
Stainless Steel Valve V5S Series
V5S Flanged Series ball valves are perfect for a wide range of applications where ANSI 150 flange is needed. This two piece A351-CF8M stainless steel investment cast body valve features a blow-out proof stem, anti-static device, and a fire safe design (test to API 607). ISO 5211 mounting pad makes automation easy! See our DynaMatic E5S-Flanged and P5S-Flanged series for assemblies. Key Benefits: ISO 5211 direct mount pad provides accurate stem alignment and eliminates need for brackets. RTFE Seat, seal, and packing Spring system on stem.

V5S Flanged Series ball valves are perfect for a wide range of applications where ANSI 150 flange is needed. This two piece A351-CF8M stainless steel investment cast body valve features a blow-out proof stem, anti-static device, and a fire safe design (test to API 607). ISO 5211 mounting pad makes automation easy! See our DynaMatic E5S-Flanged and P5S-Flanged series for assemblies.

Key Benefits:

  • ISO 5211 direct mount pad provides accurate stem alignment and eliminates need for brackets.
  • RTFE Seat, seal, and packing
  • Spring system on stem.
Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number V5S Series
Product Name Stainless Steel Valve
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Air; Compressed Air; Chemical
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Bronze Ball Valve - EVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Pneumatically Actuated Brass Valve - PHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Electrically Actuated 3-Way Ball Valve - EYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
3-Way Stainless Steel Valve - VYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
View Details