DynaQuip Controls Electrically Actuated Carbon Steel Ball Valve E2C Series

Description
The E2C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of your equipment. These automated valves are available with 115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.
Description
The E2C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of your equipment. These automated valves are available with 115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Carbon Steel Ball Valve - E2C Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated Carbon Steel Ball Valve
E2C Series
Electrically Actuated Carbon Steel Ball Valve E2C Series
The E2C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of your equipment. These automated valves are available with 115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

The E2C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of your equipment.

These automated valves are available with 115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number E2C Series
Product Name Electrically Actuated Carbon Steel Ball Valve
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Stainless Steel Ball Valve - E2S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Electrically Actuated Carbon Steel Ball Valve - E5C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petroleum; Air; Compressed Air; Chemical
View Details
Electrically Actuated 3-Way Ball Valve - EYH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details