DynaQuip Controls Pneumatically Actuated 3-Way Ball Valve PYSG Series

Description
The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Features Include: 316 Stainless Steel Bodies and Trim Standard Port 3-Way “L” Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female Threaded Ends Viton Stem Seals ISO 5211 Direct Mounting "T" Pattern Available
Description
The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Features Include: 316 Stainless Steel Bodies and Trim Standard Port 3-Way “L” Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female Threaded Ends Viton Stem Seals ISO 5211 Direct Mounting "T" Pattern Available

Suppliers

Company
Product
Description
Supplier Links
Pneumatically Actuated 3-Way Ball Valve - PYSG Series - DynaQuip Controls
St. Clair, MO, United States
Pneumatically Actuated 3-Way Ball Valve
PYSG Series
Pneumatically Actuated 3-Way Ball Valve PYSG Series
The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Features Include: 316 Stainless Steel Bodies and Trim Standard Port 3-Way “L” Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female Threaded Ends Viton Stem Seals ISO 5211 Direct Mounting "T" Pattern Available

The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns.

These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

Features Include:

  • 316 Stainless Steel Bodies and Trim
  • Standard Port
  • 3-Way “L” Pattern Diverter Ball Valve
  • Four RTFE Seats Allow Flow in Any Direction
  • NPT Female Threaded Ends
  • Viton Stem Seals
  • ISO 5211 Direct Mounting
  • "T" Pattern Available
Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number PYSG Series
Product Name Pneumatically Actuated 3-Way Ball Valve
Valve Type Diverter; Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Utility Ball Valve - VYSA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Chemical
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PHS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P2C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Brass 3-Way Valve - VYH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details