DynaQuip Controls Stainless Steel Valve V1S Series

Description
V1S Series two-piece screwed body ball valves are made with investment cast stainless steel. Valve with 316 SS trim is durable enough for severe service applications, yet economical enough for general chemical flow control. Panel mount is standards on all sizes. Adjustment of stem packing can be done while valve is in service. Need this valve automated? Look at our DynaMatic E1S and P1S series for a similar valve already packaged. Key Benefits: Meets NACE Standard MRO 175 Adjustable Stem packing Reinforced PTFE Seats Blowout Proof Stem Design Options: Latching Lockout Handle Standard
Description
V1S Series two-piece screwed body ball valves are made with investment cast stainless steel. Valve with 316 SS trim is durable enough for severe service applications, yet economical enough for general chemical flow control. Panel mount is standards on all sizes. Adjustment of stem packing can be done while valve is in service. Need this valve automated? Look at our DynaMatic E1S and P1S series for a similar valve already packaged. Key Benefits: Meets NACE Standard MRO 175 Adjustable Stem packing Reinforced PTFE Seats Blowout Proof Stem Design Options: Latching Lockout Handle Standard

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Valve - V1S Series - DynaQuip Controls
St. Clair, MO, United States
Stainless Steel Valve
V1S Series
Stainless Steel Valve V1S Series
V1S Series two-piece screwed body ball valves are made with investment cast stainless steel. Valve with 316 SS trim is durable enough for severe service applications, yet economical enough for general chemical flow control. Panel mount is standards on all sizes. Adjustment of stem packing can be done while valve is in service. Need this valve automated? Look at our DynaMatic E1S and P1S series for a similar valve already packaged. Key Benefits: Meets NACE Standard MRO 175 Adjustable Stem packing Reinforced PTFE Seats Blowout Proof Stem Design Options: Latching Lockout Handle Standard

V1S Series two-piece screwed body ball valves are made with investment cast stainless steel. Valve with 316 SS trim is durable enough for severe service applications, yet economical enough for general chemical flow control. Panel mount is standards on all sizes. Adjustment of stem packing can be done while valve is in service. Need this valve automated? Look at our DynaMatic E1S and P1S series for a similar valve already packaged.

Key Benefits:

  • Meets NACE Standard MRO 175
  • Adjustable Stem packing
  • Reinforced PTFE Seats
  • Blowout Proof Stem Design

Options:

  • Latching Lockout Handle Standard
Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number V1S Series
Product Name Stainless Steel Valve
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Severe service; Air; Compressed Air; Chemical
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
Maximum Pressure 1500.00 to 2000.00 psi (1056 to 1408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Carbon Steel Ball Valve - E5C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petroleum; Air; Compressed Air; Chemical
View Details
Carbon Steel In-Line Valve - V6C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Petroleum; Air; Compressed Air; Chemical
View Details
Electrically Actuated Carbon Steel Ball Valve - E3C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Two-Pieced Screwed Body Valve - VME1 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic
View Details