DynaQuip Controls 4-Way High-Pressure Valve VXE Series

Description
VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits: Self-lubricating Delrin® Seats Max pressures 4568 to 7250 psi CWP (size specific). Temperature range -20 degF to 175 degF
Datasheet
Description
VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits: Self-lubricating Delrin® Seats Max pressures 4568 to 7250 psi CWP (size specific). Temperature range -20 degF to 175 degF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Way High-Pressure Valve - VXE Series - DynaQuip Controls
St. Clair, MO, United States
4-Way High-Pressure Valve
VXE Series
4-Way High-Pressure Valve VXE Series
VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits: Self-lubricating Delrin® Seats Max pressures 4568 to 7250 psi CWP (size specific). Temperature range -20 degF to 175 degF

VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications.

Key Benefits:

  • Self-lubricating Delrin® Seats
  • Max pressures 4568 to 7250 psi CWP (size specific).
  • Temperature range -20 degF to 175 degF
Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number VXE Series
Product Name 4-Way High-Pressure Valve
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
Valve Size 0.25 to 0.75 inch (6.35 to 19.05 mm)
Maximum Pressure 7250.00 psi (5102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Carbon Steel Ball Valve - E3C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Electrically Actuated Stainless Steel Ball Valve - EHS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Stainless Steel Valve - V1S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Severe service; Air; Compressed Air; Chemical
View Details
Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details