DynaQuip Controls Pneumatically Actuated Carbon Steel Ball Valve P5C Series

Description
The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.
Description
The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

Suppliers

Company
Product
Description
Supplier Links
Pneumatically Actuated Carbon Steel Ball Valve - P5C Series - DynaQuip Controls
St. Clair, MO, United States
Pneumatically Actuated Carbon Steel Ball Valve
P5C Series
Pneumatically Actuated Carbon Steel Ball Valve P5C Series
The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns.

These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number P5C Series
Product Name Pneumatically Actuated Carbon Steel Ball Valve
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Maximum Pressure 285.00 psi (201 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Valve - V5S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Air; Compressed Air; Chemical
View Details
Stainless Steel Valve - V5S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Air; Compressed Air; Chemical
View Details
Electrically Actuated Carbon Steel Ball Valve - E2C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P2C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details