DynaQuip Controls Pneumatically Actuated Brass Ball Valve

Description
Lead-Free Valve Solutions DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI 61-G and certified by CSA International.
Datasheet
Description
Lead-Free Valve Solutions DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI 61-G and certified by CSA International.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatically Actuated Brass Ball Valve -  - DynaQuip Controls
St. Clair, MO, United States
Pneumatically Actuated Brass Ball Valve
Pneumatically Actuated Brass Ball Valve
Lead-Free Valve Solutions DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI 61-G and certified by CSA International.

Lead-Free Valve Solutions

DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI 61-G and certified by CSA International.

Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Name Pneumatically Actuated Brass Ball Valve
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
Valve Size 0.50 to 1.50 inch (12.70 to 38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Carbon Steel Ball Valve - E3C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Timed Automatic Drain Valve - DRAINMASTER® - DynaQuip Controls
Specs
Valve Type Drain
Primary Material Brass / Bronze
Media Water
View Details
Pneumatically Actuated 3-Way Ball Valve - PYHG Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
2/3-Pieced High Pressure Hydraulic Valve - VAE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Hydraulic
View Details