DynaQuip Controls Electrically Actuated Stainless Steel Ball Valve E3S Series

Description
The DynaMatic E3S Series of electrically actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The E3S series uses our DE and MA Series electric actuators available in 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Features Include: NPT Threaded Ends 316 Stainless Construction RTFE Seats Viton O-Ring Stem Seals Adjustable Stem Packing Swing-Out Design for Quick Repair ISO 5211 Direct Mounting Full Port
Description
The DynaMatic E3S Series of electrically actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The E3S series uses our DE and MA Series electric actuators available in 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Features Include: NPT Threaded Ends 316 Stainless Construction RTFE Seats Viton O-Ring Stem Seals Adjustable Stem Packing Swing-Out Design for Quick Repair ISO 5211 Direct Mounting Full Port

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Stainless Steel Ball Valve - E3S Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated Stainless Steel Ball Valve
E3S Series
Electrically Actuated Stainless Steel Ball Valve E3S Series
The DynaMatic E3S Series of electrically actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The E3S series uses our DE and MA Series electric actuators available in 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Features Include: NPT Threaded Ends 316 Stainless Construction RTFE Seats Viton O-Ring Stem Seals Adjustable Stem Packing Swing-Out Design for Quick Repair ISO 5211 Direct Mounting Full Port

The DynaMatic E3S Series of electrically actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The E3S series uses our DE and MA Series electric actuators available in 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

Features Include:

  • NPT Threaded Ends
  • 316 Stainless Construction
  • RTFE Seats
  • Viton O-Ring Stem Seals
  • Adjustable Stem Packing
  • Swing-Out Design for Quick Repair
  • ISO 5211 Direct Mounting
  • Full Port
Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number E3S Series
Product Name Electrically Actuated Stainless Steel Ball Valve
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
Valve Size 0.25 to 4.00 inch (6.35 to 101.60 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Stainless Steel Ball Valve - E2S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Carbon Steel In-Line Valve - V6C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Petroleum; Air; Compressed Air; Chemical
View Details
Electrically Actuated Carbon Steel Ball Valve - EHC Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Media Water; Hydraulic; Petroleum; Air
View Details
Electrically Actuated Brass Valve - EHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Metal Seated; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Wastewater; Gas; Hydraulic; Air
View Details