DynaQuip Controls Two-Piece Screwed Body Valve VMA Series

Description
Maximum strength durability and maintenance-free operation all in one package! Industrial two-piece bronze valves are precision machined and designed to last longer than lightweight imports.
Datasheet
Description
Maximum strength durability and maintenance-free operation all in one package! Industrial two-piece bronze valves are precision machined and designed to last longer than lightweight imports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
St. Clair, MO, United States
Two-Piece Screwed Body Valve
VMA Series
Two-Piece Screwed Body Valve VMA Series
Maximum strength durability and maintenance-free operation all in one package! Industrial two-piece bronze valves are precision machined and designed to last longer than lightweight imports.

Maximum strength durability and maintenance-free operation all in one package! Industrial two-piece bronze valves are precision machined and designed to last longer than lightweight imports.

Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number VMA Series
Product Name Two-Piece Screwed Body Valve
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Lead-Free Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Electrically Actuated Brass Valve - EHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Metal Seated; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Wastewater; Gas; Hydraulic; Air
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PHS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
4-Way High-Pressure Valve - VXE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details