DynaQuip Controls Pneumatically Actuated Stainless Steel Ball Valve P2S Series

Description
The P2S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.
Description
The P2S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

Suppliers

Company
Product
Description
Supplier Links
Pneumatically Actuated Stainless Steel Ball Valve - P2S Series - DynaQuip Controls
St. Clair, MO, United States
Pneumatically Actuated Stainless Steel Ball Valve
P2S Series
Pneumatically Actuated Stainless Steel Ball Valve P2S Series
The P2S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

The P2S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip’s pioneering direct mount valve design is compact and eliminates the need for brackets which reduces side-loading or other misalignment concerns.

These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number P2S Series
Product Name Pneumatically Actuated Stainless Steel Ball Valve
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
Maximum Pressure 500.00 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Electrically Actuated Bronze Ball Valve - EVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Electrically Actuated Brass Ball Valve - EHG2 Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
3-Way High-Pressure Valve - VZE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details