DynaQuip Controls Bronze Bolted In-Line Valve VVA Series

Description
VA Series ball valves are designed for general media service applications where simple and fast installation and maintenance is key! These three-piece bolted in-line valves feature corrosion-resistant Bronze Body and stainless steel ball and stem for maximum durability. Avail in Female NPT threads with latch lock handles standard. Valves feature a unique adjustable stem packing to allow adjustment without handle or actuator removal. ISO 5211 mounting pad makes automation easy! See our DynaMatic EVA and PVAS series for assemblies. Key Benefits: Heavy Duty Construction Simple, Fast Installation and Maintenance Unique adjustable Stem Packing 316 SS Ball and Stem Latch-Lock handle standard.
Datasheet
Description
VA Series ball valves are designed for general media service applications where simple and fast installation and maintenance is key! These three-piece bolted in-line valves feature corrosion-resistant Bronze Body and stainless steel ball and stem for maximum durability. Avail in Female NPT threads with latch lock handles standard. Valves feature a unique adjustable stem packing to allow adjustment without handle or actuator removal. ISO 5211 mounting pad makes automation easy! See our DynaMatic EVA and PVAS series for assemblies. Key Benefits: Heavy Duty Construction Simple, Fast Installation and Maintenance Unique adjustable Stem Packing 316 SS Ball and Stem Latch-Lock handle standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
St. Clair, MO, United States
Bronze Bolted In-Line Valve
VVA Series
Bronze Bolted In-Line Valve VVA Series
VA Series ball valves are designed for general media service applications where simple and fast installation and maintenance is key! These three-piece bolted in-line valves feature corrosion-resistant Bronze Body and stainless steel ball and stem for maximum durability. Avail in Female NPT threads with latch lock handles standard. Valves feature a unique adjustable stem packing to allow adjustment without handle or actuator removal. ISO 5211 mounting pad makes automation easy! See our DynaMatic EVA and PVAS series for assemblies. Key Benefits: Heavy Duty Construction Simple, Fast Installation and Maintenance Unique adjustable Stem Packing 316 SS Ball and Stem Latch-Lock handle standard.

VA Series ball valves are designed for general media service applications where simple and fast installation and maintenance is key! These three-piece bolted in-line valves feature corrosion-resistant Bronze Body and stainless steel ball and stem for maximum durability. Avail in Female NPT threads with latch lock handles standard. Valves feature a unique adjustable stem packing to allow adjustment without handle or actuator removal. ISO 5211 mounting pad makes automation easy! See our DynaMatic EVA and PVAS series for assemblies.

Key Benefits:

  • Heavy Duty Construction
  • Simple, Fast Installation and Maintenance
  • Unique adjustable Stem Packing
  • 316 SS Ball and Stem
  • Latch-Lock handle standard.
Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number VVA Series
Product Name Bronze Bolted In-Line Valve
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Pieced Screwed Body Valve - VME1 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic
View Details
Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
3-Piece Bolted In-Line Maintenance Valve - VBE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Chemical
View Details
Automatic Water Shutoff - WaterCop® - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Shut Off
Primary Material Brass / Bronze
Media Water
View Details