DynaQuip Controls Electrically Actuated Carbon Steel Ball Valve E5C Series

Description
The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The E5C Series is also full port and features 150 lb. ANSI flanges. The E5C Series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: Body: ASTM A216-WCB 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals Bottom Loaded Stem ISO 5211 Direct Mounting Full Port
Description
The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The E5C Series is also full port and features 150 lb. ANSI flanges. The E5C Series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: Body: ASTM A216-WCB 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals Bottom Loaded Stem ISO 5211 Direct Mounting Full Port

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Carbon Steel Ball Valve - E5C Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated Carbon Steel Ball Valve
E5C Series
Electrically Actuated Carbon Steel Ball Valve E5C Series
The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The E5C Series is also full port and features 150 lb. ANSI flanges. The E5C Series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: Body: ASTM A216-WCB 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals Bottom Loaded Stem ISO 5211 Direct Mounting Full Port

The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The E5C Series is also full port and features 150 lb. ANSI flanges. The E5C Series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications.

Features Include:

  • Body: ASTM A216-WCB
  • 150 ANSI v16.10 Flanged Connections
  • Fire Test to API 607
  • RTFE Seat/Seals
  • Bottom Loaded Stem
  • ISO 5211 Direct Mounting
  • Full Port
Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number E5C Series
Product Name Electrically Actuated Carbon Steel Ball Valve
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petroleum; Air; Compressed Air; Chemical
Valve Size 0.25 to 4.00 inch (6.35 to 101.60 mm)
Maximum Pressure 285.00 psi (201 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Stainless Steel Ball Valve - EYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P2C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Electrically Actuated Stainless Steel Ball Valve - EHS FL Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Corrosive Fluid; Chemical
View Details