DynaQuip Controls Carbon Steel In-Line Valve V6C Series

Description
V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps for durability. Avail in NPT threaded for socket weld end connections. Valves feature carbon-filled TFM seats, blowout-proof stems, and actuator mounting pad. This valve can be automated, please inquire. Key Benefits: Heavy Duty Construction Simple, Fast Installation and Maintenance Adjustable Stem Packing 316 SS Ball and Stem Rated for 150 PSI WSP steam service Options: Lockout Kit Available Valve Can Be Automated – Call For Details
Description
V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps for durability. Avail in NPT threaded for socket weld end connections. Valves feature carbon-filled TFM seats, blowout-proof stems, and actuator mounting pad. This valve can be automated, please inquire. Key Benefits: Heavy Duty Construction Simple, Fast Installation and Maintenance Adjustable Stem Packing 316 SS Ball and Stem Rated for 150 PSI WSP steam service Options: Lockout Kit Available Valve Can Be Automated – Call For Details

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel In-Line Valve - V6C Series - DynaQuip Controls
St. Clair, MO, United States
Carbon Steel In-Line Valve
V6C Series
Carbon Steel In-Line Valve V6C Series
V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps for durability. Avail in NPT threaded for socket weld end connections. Valves feature carbon-filled TFM seats, blowout-proof stems, and actuator mounting pad. This valve can be automated, please inquire. Key Benefits: Heavy Duty Construction Simple, Fast Installation and Maintenance Adjustable Stem Packing 316 SS Ball and Stem Rated for 150 PSI WSP steam service Options: Lockout Kit Available Valve Can Be Automated – Call For Details

V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps for durability. Avail in NPT threaded for socket weld end connections. Valves feature carbon-filled TFM seats, blowout-proof stems, and actuator mounting pad. This valve can be automated, please inquire.

Key Benefits:

  • Heavy Duty Construction
  • Simple, Fast Installation and Maintenance
  • Adjustable Stem Packing
  • 316 SS Ball and Stem
  • Rated for 150 PSI WSP steam service

Options:

  • Lockout Kit Available
  • Valve Can Be Automated – Call For Details
Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number V6C Series
Product Name Carbon Steel In-Line Valve
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Petroleum; Air; Compressed Air; Chemical
Valve Size 0.25 to 4.00 inch (6.35 to 101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Stainless Steel Valve - VYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
View Details
Stainless Steel Valve - V1S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Severe service; Air; Compressed Air; Chemical
View Details
Lead-Free Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PHS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details