DynaQuip Controls Stainless Steel Valve V3S & V6S Series

Description
V3S & V6S Series ball valves are designed for food and general chemical applications where maintenance is key. Valve features RTFE seats, blowout-proof stems and actuator mounting pad. ISO 5211 mounting pad makes automation easy! See our DynaMatic E3S and P3S series for actuator assemblies. Key Benefits: ISO 5211 direct mount pad provides accurate stem alignment and eliminates need for brackets. 3-Piece swing-out design provides easy in-line maintenance. Blowout Proof Stem Design and adjustable stem seal Options: For Socket Weld connection or Manual Handle, see our V6S series.
Description
V3S & V6S Series ball valves are designed for food and general chemical applications where maintenance is key. Valve features RTFE seats, blowout-proof stems and actuator mounting pad. ISO 5211 mounting pad makes automation easy! See our DynaMatic E3S and P3S series for actuator assemblies. Key Benefits: ISO 5211 direct mount pad provides accurate stem alignment and eliminates need for brackets. 3-Piece swing-out design provides easy in-line maintenance. Blowout Proof Stem Design and adjustable stem seal Options: For Socket Weld connection or Manual Handle, see our V6S series.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Valve - V3S & V6S Series - DynaQuip Controls
St. Clair, MO, United States
Stainless Steel Valve
V3S & V6S Series
Stainless Steel Valve V3S & V6S Series
V3S & V6S Series ball valves are designed for food and general chemical applications where maintenance is key. Valve features RTFE seats, blowout-proof stems and actuator mounting pad. ISO 5211 mounting pad makes automation easy! See our DynaMatic E3S and P3S series for actuator assemblies. Key Benefits: ISO 5211 direct mount pad provides accurate stem alignment and eliminates need for brackets. 3-Piece swing-out design provides easy in-line maintenance. Blowout Proof Stem Design and adjustable stem seal Options: For Socket Weld connection or Manual Handle, see our V6S series.

V3S & V6S Series ball valves are designed for food and general chemical applications where maintenance is key. Valve features RTFE seats, blowout-proof stems and actuator mounting pad. ISO 5211 mounting pad makes automation easy! See our DynaMatic E3S and P3S series for actuator assemblies.

Key Benefits:

  • ISO 5211 direct mount pad provides accurate stem alignment and eliminates need for brackets.
  • 3-Piece swing-out design provides easy in-line maintenance.
  • Blowout Proof Stem Design and adjustable stem seal

Options:

  • For Socket Weld connection or Manual Handle, see our V6S series.
Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number V3S & V6S Series
Product Name Stainless Steel Valve
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Food service; Air; Compressed Air; Chemical
Valve Size 0.25 to 4.00 inch (6.35 to 101.60 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Water Shutoff - WaterCop® - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Shut Off
Primary Material Brass / Bronze
Media Water
View Details
Electrically Actuated Stainless Steel Ball Valve - E2S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
3-Way High-Pressure Valve - VZE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details