DynaQuip Controls Electrically Actuated 3-Way Ball Valve EYH Series

Description
DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are pre-sized for clean water, air, or light oil applications. Please call DynaQuip Customer Service for recommendations and actuator sizing when dirty or severe service applications are needed. The EYHG series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. Features Include: Forged Brass Body Chrome Plated Brass Ball 2-Way “L” Pattern Diverter Ball Valve NPT Female Threaded Ends RTFE Seats, Viton Stem Seals
Datasheet
Description
DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are pre-sized for clean water, air, or light oil applications. Please call DynaQuip Customer Service for recommendations and actuator sizing when dirty or severe service applications are needed. The EYHG series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. Features Include: Forged Brass Body Chrome Plated Brass Ball 2-Way “L” Pattern Diverter Ball Valve NPT Female Threaded Ends RTFE Seats, Viton Stem Seals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated 3-Way Ball Valve - EYH Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated 3-Way Ball Valve
EYH Series
Electrically Actuated 3-Way Ball Valve EYH Series
DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are pre-sized for clean water, air, or light oil applications. Please call DynaQuip Customer Service for recommendations and actuator sizing when dirty or severe service applications are needed. The EYHG series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. Features Include: Forged Brass Body Chrome Plated Brass Ball 2-Way “L” Pattern Diverter Ball Valve NPT Female Threaded Ends RTFE Seats, Viton Stem Seals

DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are pre-sized for clean water, air, or light oil applications. Please call DynaQuip Customer Service for recommendations and actuator sizing when dirty or severe service applications are needed. The EYHG series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC.

Features Include:

  • Forged Brass Body
  • Chrome Plated Brass Ball
  • 2-Way “L” Pattern Diverter Ball Valve
  • NPT Female Threaded Ends
  • RTFE Seats, Viton Stem Seals
Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number EYH Series
Product Name Electrically Actuated 3-Way Ball Valve
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Stainless Steel Ball Valve - EYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Electrically Actuated Carbon Steel Ball Valve - E2C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Electrically Actuated Bronze Ball Valve - EVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details