DynaQuip Controls Electrically Actuated Stainless Steel Ball Valve E5S Series

Description
The E5S Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The E5S Series is also full port and features 150 lb. ANSI flanges. The E5S Series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. Features Include: Body: ASTM A351-CF8M 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals Bottom Loaded Stem ISO 5211 Direct Mounting Full Port
Description
The E5S Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The E5S Series is also full port and features 150 lb. ANSI flanges. The E5S Series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. Features Include: Body: ASTM A351-CF8M 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals Bottom Loaded Stem ISO 5211 Direct Mounting Full Port

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Stainless Steel Ball Valve - E5S Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated Stainless Steel Ball Valve
E5S Series
Electrically Actuated Stainless Steel Ball Valve E5S Series
The E5S Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The E5S Series is also full port and features 150 lb. ANSI flanges. The E5S Series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. Features Include: Body: ASTM A351-CF8M 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals Bottom Loaded Stem ISO 5211 Direct Mounting Full Port

The E5S Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The E5S Series is also full port and features 150 lb. ANSI flanges. The E5S Series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC.

Features Include:

  • Body: ASTM A351-CF8M
  • 150 ANSI v16.10 Flanged Connections
  • Fire Test to API 607
  • RTFE Seat/Seals
  • Bottom Loaded Stem
  • ISO 5211 Direct Mounting
  • Full Port
Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number E5S Series
Product Name Electrically Actuated Stainless Steel Ball Valve
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Wastewater; Gas; Natural Gas; Hydraulic; Corrosive fluids; Air; Compressed Air; Chemical
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Maximum Pressure 285.00 psi (201 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Stainless Steel Ball Valve - E3S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Electrically Actuated Stainless Steel Ball Valve - EVS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
Electrically Actuated Carbon Steel Ball Valve - E5C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petroleum; Air; Compressed Air; Chemical
View Details
3-Way Utility Ball Valve - VYSA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Chemical
View Details