DynaQuip Controls One Piece Mini Ball Valve VNH Series

Description
The VNH Series mini ball valves are designed for air, water, fuels, gases and liquids. The space saving bar stock design features bottom loaded stem, chrome plated brass ball and body, PTFE seats and Viton stem seal. Wing shaped nylon handle provides operating ease and a short turning radius, allowing close valve installation. Each valve is leak tested. Valve can be operated in both directions.
Datasheet
Description
The VNH Series mini ball valves are designed for air, water, fuels, gases and liquids. The space saving bar stock design features bottom loaded stem, chrome plated brass ball and body, PTFE seats and Viton stem seal. Wing shaped nylon handle provides operating ease and a short turning radius, allowing close valve installation. Each valve is leak tested. Valve can be operated in both directions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Mini Ball Valve - VNH Series - DynaQuip Controls
St. Clair, MO, United States
One Piece Mini Ball Valve
VNH Series
One Piece Mini Ball Valve VNH Series
The VNH Series mini ball valves are designed for air, water, fuels, gases and liquids. The space saving bar stock design features bottom loaded stem, chrome plated brass ball and body, PTFE seats and Viton stem seal. Wing shaped nylon handle provides operating ease and a short turning radius, allowing close valve installation. Each valve is leak tested. Valve can be operated in both directions.

The VNH Series mini ball valves are designed for air, water, fuels, gases and liquids. The space saving bar stock design features bottom loaded stem, chrome plated brass ball and body, PTFE seats and Viton stem seal. Wing shaped nylon handle provides operating ease and a short turning radius, allowing close valve installation. Each valve is leak tested. Valve can be operated in both directions.

Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number VNH Series
Product Name One Piece Mini Ball Valve
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Gasoline / Diesel Fuel; Air
Valve Size 0.12 to 0.50 inch (3.17 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Pneumatically Actuated Bronze Valve - PVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Electrically Actuated Carbon Steel Ball Valve - EHC Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Media Water; Hydraulic; Petroleum; Air
View Details
3-Way High-Pressure Valve - VZE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details