DynaQuip Controls Electrically Actuated Carbon Steel Ball Valve EHC Series

Description
The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals Bottom Loaded Stem ISO 5211 Direct Mounting
Datasheet
Description
The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals Bottom Loaded Stem ISO 5211 Direct Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Carbon Steel Ball Valve - EHC Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated Carbon Steel Ball Valve
EHC Series
Electrically Actuated Carbon Steel Ball Valve EHC Series
The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals Bottom Loaded Stem ISO 5211 Direct Mounting

The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications.

Features Include:

  • 150 ANSI v16.10 Flanged Connections
  • Fire Test to API 607
  • RTFE Seat/Seals
  • Bottom Loaded Stem
  • ISO 5211 Direct Mounting
Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number EHC Series
Product Name Electrically Actuated Carbon Steel Ball Valve
Valve Type Control Valve; Ball
Primary Material Steel
Media Water; Hydraulic; Petroleum; Air
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Electrically Actuated Stainless Steel Ball Valve - EVS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
Stainless Steel Valve - V1S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Severe service; Air; Compressed Air; Chemical
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details