DynaQuip Controls Electrically Actuated Stainless Steel Ball Valve EHS Series

Description
The EHS2 DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: NPT Female Threaded Ends Stainless Steel (CF8M) Construction RTFE Seats, PTFE/Viton Stem Seals Bottom Loaded Stem ISO 5211 Direct Mounting
Datasheet
Description
The EHS2 DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: NPT Female Threaded Ends Stainless Steel (CF8M) Construction RTFE Seats, PTFE/Viton Stem Seals Bottom Loaded Stem ISO 5211 Direct Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Stainless Steel Ball Valve - EHS Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated Stainless Steel Ball Valve
EHS Series
Electrically Actuated Stainless Steel Ball Valve EHS Series
The EHS2 DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: NPT Female Threaded Ends Stainless Steel (CF8M) Construction RTFE Seats, PTFE/Viton Stem Seals Bottom Loaded Stem ISO 5211 Direct Mounting

The EHS2 DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications.

Features Include:

  • NPT Female Threaded Ends
  • Stainless Steel (CF8M) Construction
  • RTFE Seats, PTFE/Viton Stem Seals
  • Bottom Loaded Stem
  • ISO 5211 Direct Mounting
Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number EHS Series
Product Name Electrically Actuated Stainless Steel Ball Valve
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Stainless Steel Ball Valve - EVS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
3-Piece Bolted In-Line Maintenance Valve - VBE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Chemical
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Electrically Actuated Bronze Ball Valve - EVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details