DynaQuip Controls Electrically Actuated Stainless Steel Ball Valve E2S Series

Description
The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Features Include: NPT Female Threaded Ends Stainless Steel (CF8M) Construction RTFE Seats, PTFE/Viton Stem Seals Bottom Loaded Stem ISO 5211 Direct Mounting Full Port
Description
The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Features Include: NPT Female Threaded Ends Stainless Steel (CF8M) Construction RTFE Seats, PTFE/Viton Stem Seals Bottom Loaded Stem ISO 5211 Direct Mounting Full Port

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Stainless Steel Ball Valve - E2S Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated Stainless Steel Ball Valve
E2S Series
Electrically Actuated Stainless Steel Ball Valve E2S Series
The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Features Include: NPT Female Threaded Ends Stainless Steel (CF8M) Construction RTFE Seats, PTFE/Viton Stem Seals Bottom Loaded Stem ISO 5211 Direct Mounting Full Port

The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

Features Include:

  • NPT Female Threaded Ends
  • Stainless Steel (CF8M) Construction
  • RTFE Seats, PTFE/Viton Stem Seals
  • Bottom Loaded Stem
  • ISO 5211 Direct Mounting
  • Full Port
Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number E2S Series
Product Name Electrically Actuated Stainless Steel Ball Valve
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Pieced Medium Pressure Valve - VLE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic; Chemical
View Details
Stainless Steel Valve - V3S & V6S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Food service; Air; Compressed Air; Chemical
View Details
Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details