DynaQuip Controls Electrically Actuated Stainless Steel Ball Valve EYSA Series

Description
The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our DE and MA Series electric actuators. The EYSA Series valves are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: 316 Stainless Steel Bodies and Trim 3-Way "L" Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female Threaded Ends Viton Stem Seals ISO 5211 Direct Mounting
Datasheet
Description
The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our DE and MA Series electric actuators. The EYSA Series valves are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: 316 Stainless Steel Bodies and Trim 3-Way "L" Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female Threaded Ends Viton Stem Seals ISO 5211 Direct Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Stainless Steel Ball Valve - EYSA Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated Stainless Steel Ball Valve
EYSA Series
Electrically Actuated Stainless Steel Ball Valve EYSA Series
The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our DE and MA Series electric actuators. The EYSA Series valves are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: 316 Stainless Steel Bodies and Trim 3-Way "L" Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female Threaded Ends Viton Stem Seals ISO 5211 Direct Mounting

The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our DE and MA Series electric actuators. The EYSA Series valves are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications.

Features Include:

  • 316 Stainless Steel Bodies and Trim
  • 3-Way "L" Pattern Diverter Ball Valve
  • Four RTFE Seats Allow Flow in Any Direction
  • NPT Female Threaded Ends
  • Viton Stem Seals
  • ISO 5211 Direct Mounting
Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number EYSA Series
Product Name Electrically Actuated Stainless Steel Ball Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Stainless Steel Ball Valve - EHS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Electrically Actuated Carbon Steel Ball Valve - E5C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petroleum; Air; Compressed Air; Chemical
View Details
Electrically Actuated Brass Ball Valve - EHG2 Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Electrically Actuated Carbon Steel Ball Valve - EHC Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Media Water; Hydraulic; Petroleum; Air
View Details