DynaQuip Controls Electrically Actuated Brass Ball Valve EHG2 Series

Description
DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing water for human ingestion to contain less than 0.8% lead, they also go a step above and restrict lead content to 0.25% lead. Currently only California (CA AB1953) and Vermont (S.152) mandate lead free valves for potable water applications; however, all 50 states will be required to comply with this new 0.25% requirement by January 4, 2014. The EHG2 series use our DE and MA series electrical actuators. Available voltages include 120VAC, 230VAC, 24VAC, 24VDC, and 24VDC. Features Include: NSF61g “Lead Free” Brass for regulatory compliance and safety NPT Female Threaded Ends Forged Brass Construction RTFE Seats, PTFE/Viton Stem Seals Bottom Loaded Stem ISO 5211 Direct Mounting
Datasheet
Description
DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing water for human ingestion to contain less than 0.8% lead, they also go a step above and restrict lead content to 0.25% lead. Currently only California (CA AB1953) and Vermont (S.152) mandate lead free valves for potable water applications; however, all 50 states will be required to comply with this new 0.25% requirement by January 4, 2014. The EHG2 series use our DE and MA series electrical actuators. Available voltages include 120VAC, 230VAC, 24VAC, 24VDC, and 24VDC. Features Include: NSF61g “Lead Free” Brass for regulatory compliance and safety NPT Female Threaded Ends Forged Brass Construction RTFE Seats, PTFE/Viton Stem Seals Bottom Loaded Stem ISO 5211 Direct Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Brass Ball Valve - EHG2 Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated Brass Ball Valve
EHG2 Series
Electrically Actuated Brass Ball Valve EHG2 Series
DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing water for human ingestion to contain less than 0.8% lead, they also go a step above and restrict lead content to 0.25% lead. Currently only California (CA AB1953) and Vermont (S.152) mandate lead free valves for potable water applications; however, all 50 states will be required to comply with this new 0.25% requirement by January 4, 2014. The EHG2 series use our DE and MA series electrical actuators. Available voltages include 120VAC, 230VAC, 24VAC, 24VDC, and 24VDC. Features Include: NSF61g “Lead Free” Brass for regulatory compliance and safety NPT Female Threaded Ends Forged Brass Construction RTFE Seats, PTFE/Viton Stem Seals Bottom Loaded Stem ISO 5211 Direct Mounting

DynaMatic EHG2 series of electrically actuated lead-free brass valves offers an excellent option for automated potable water applications. All EHG2 series actuated units not only comply with the Safe Drinking Water Act (SDWA) requiring plumbing fittings or fixtures dispensing water for human ingestion to contain less than 0.8% lead, they also go a step above and restrict lead content to 0.25% lead. Currently only California (CA AB1953) and Vermont (S.152) mandate lead free valves for potable water applications; however, all 50 states will be required to comply with this new 0.25% requirement by January 4, 2014. The EHG2 series use our DE and MA series electrical actuators. Available voltages include 120VAC, 230VAC, 24VAC, 24VDC, and 24VDC.

Features Include:

  • NSF61g “Lead Free” Brass for regulatory compliance and safety
  • NPT Female Threaded Ends
  • Forged Brass Construction
  • RTFE Seats, PTFE/Viton Stem Seals
  • Bottom Loaded Stem
  • ISO 5211 Direct Mounting
Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number EHG2 Series
Product Name Electrically Actuated Brass Ball Valve
Valve Type Control Valve; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Potable Water
Valve Size 0.50 to 1.50 inch (12.70 to 38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated 3-Way Ball Valve - PYHG Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Two-Piece Screwed Body Valve - VMH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Pneumatically Actuated Brass Valve - PHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details