DynaQuip Controls Electrically Actuated Stainless Steel Ball Valve EVS Series

Description
The DynaMatic EVS2 Series of actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The EVS2 series uses our DE and MA Series electric actuators available in 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: NPT Threaded Ends 316 Stainless Construction RTFE Seats Viton O-Ring Stem Seals Adjustable Stem Packing Swing-Out Design for Quick Repair ISO 5211 Direct Mounting
Datasheet
Description
The DynaMatic EVS2 Series of actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The EVS2 series uses our DE and MA Series electric actuators available in 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: NPT Threaded Ends 316 Stainless Construction RTFE Seats Viton O-Ring Stem Seals Adjustable Stem Packing Swing-Out Design for Quick Repair ISO 5211 Direct Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Stainless Steel Ball Valve - EVS Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated Stainless Steel Ball Valve
EVS Series
Electrically Actuated Stainless Steel Ball Valve EVS Series
The DynaMatic EVS2 Series of actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The EVS2 series uses our DE and MA Series electric actuators available in 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: NPT Threaded Ends 316 Stainless Construction RTFE Seats Viton O-Ring Stem Seals Adjustable Stem Packing Swing-Out Design for Quick Repair ISO 5211 Direct Mounting

The DynaMatic EVS2 Series of actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The EVS2 series uses our DE and MA Series electric actuators available in 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications.

Features Include:

  • NPT Threaded Ends
  • 316 Stainless Construction
  • RTFE Seats
  • Viton O-Ring Stem Seals
  • Adjustable Stem Packing
  • Swing-Out Design for Quick Repair
  • ISO 5211 Direct Mounting
Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number EVS Series
Product Name Electrically Actuated Stainless Steel Ball Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Pieced Screwed Body Valve - VME1 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic
View Details
3-Way High-Pressure Valve - VZE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details
3-Piece Bolted In-Line Maintenance Valve - VBE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Chemical
View Details
Electrically Actuated Stainless Steel Ball Valve - EYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details