DynaQuip Controls Electrically Actuated Stainless Steel Ball Valve EHS FL Series

Description
The EHS2 Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The EHS2 series is also full port and features 150 lb. ANSI flanges. The EHS2 series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. Features Include: 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals Bottom Loaded Stem ISO 5211 Direct Mounting
Datasheet
Description
The EHS2 Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The EHS2 series is also full port and features 150 lb. ANSI flanges. The EHS2 series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. Features Include: 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals Bottom Loaded Stem ISO 5211 Direct Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Stainless Steel Ball Valve - EHS FL Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated Stainless Steel Ball Valve
EHS FL Series
Electrically Actuated Stainless Steel Ball Valve EHS FL Series
The EHS2 Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The EHS2 series is also full port and features 150 lb. ANSI flanges. The EHS2 series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. Features Include: 150 ANSI v16.10 Flanged Connections Fire Test to API 607 RTFE Seat/Seals Bottom Loaded Stem ISO 5211 Direct Mounting

The EHS2 Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The EHS2 series is also full port and features 150 lb. ANSI flanges. The EHS2 series uses our DE and MA Series electric actuators, and are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC.

Features Include:

  • 150 ANSI v16.10 Flanged Connections
  • Fire Test to API 607
  • RTFE Seat/Seals
  • Bottom Loaded Stem
  • ISO 5211 Direct Mounting
Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number EHS FL Series
Product Name Electrically Actuated Stainless Steel Ball Valve
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Corrosive Fluid; Chemical
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Stainless Steel Valve - V1S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Severe service; Air; Compressed Air; Chemical
View Details
Electrically Actuated Brass Valve - EHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Metal Seated; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Wastewater; Gas; Hydraulic; Air
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details