DynaQuip Controls Pneumatically Actuated Carbon Steel Ball Valve P3C Series

Description
The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of your equipment. These automated valves are available with double acting or spring return (specific fail-open or fail-close action). Additional actuators include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.
Description
The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of your equipment. These automated valves are available with double acting or spring return (specific fail-open or fail-close action). Additional actuators include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

Suppliers

Company
Product
Description
Supplier Links
Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
St. Clair, MO, United States
Pneumatically Actuated Carbon Steel Ball Valve
P3C Series
Pneumatically Actuated Carbon Steel Ball Valve P3C Series
The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of your equipment. These automated valves are available with double acting or spring return (specific fail-open or fail-close action). Additional actuators include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of your equipment. These automated valves are available with double acting or spring return (specific fail-open or fail-close action). Additional actuators include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.

Supplier's Site

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number P3C Series
Product Name Pneumatically Actuated Carbon Steel Ball Valve
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
Valve Size 0.25 to 4.00 inch (6.35 to 101.60 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Steel In-Line Valve - V6C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Petroleum; Air; Compressed Air; Chemical
View Details
3-Way Stainless Steel Valve - VYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
View Details
Two-Pieced Screwed Body Valve - VME1 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic
View Details
One Piece Economy Valve - VME3 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic; Chemical
View Details