DynaQuip Controls 3-Way Utility Ball Valve VYSA Series

Description
VYSA series ball valves are designed for food and general chemical applications. Three-way stainless steel utility vall valve design has a 90° "L" Port (diverter) design. Available in NPT threaded end connection.
Datasheet
Description
VYSA series ball valves are designed for food and general chemical applications. Three-way stainless steel utility vall valve design has a 90° "L" Port (diverter) design. Available in NPT threaded end connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Way Utility Ball Valve - VYSA Series - DynaQuip Controls
St. Clair, MO, United States
3-Way Utility Ball Valve
VYSA Series
3-Way Utility Ball Valve VYSA Series
VYSA series ball valves are designed for food and general chemical applications. Three-way stainless steel utility vall valve design has a 90° "L" Port (diverter) design. Available in NPT threaded end connection.

VYSA series ball valves are designed for food and general chemical applications. Three-way stainless steel utility vall valve design has a 90° "L" Port (diverter) design. Available in NPT threaded end connection.

Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number VYSA Series
Product Name 3-Way Utility Ball Valve
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Chemical
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way High-Pressure Valve - VZE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details
3-Way High-Pressure Valve - VZE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details
Electrically Actuated 3-Way Ball Valve - EYH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Pneumatically Actuated Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details