DynaQuip Controls Electrically Actuated Brass Valve EHH Series

Description
The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please contact customer service for recommendations and actuator sizing when dirty or severe service applications are needed. The EHH2 series uses our DE and MA series electrical actuators. The EHH2 series valves are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. Features Include: NPT Female Threaded Ends Forged Brass Construction RTFE Seats, PTFE/Viton Stem Seals Bottom Loaded Stem ISO 5211 Direct Mounting
Datasheet
Description
The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please contact customer service for recommendations and actuator sizing when dirty or severe service applications are needed. The EHH2 series uses our DE and MA series electrical actuators. The EHH2 series valves are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. Features Include: NPT Female Threaded Ends Forged Brass Construction RTFE Seats, PTFE/Viton Stem Seals Bottom Loaded Stem ISO 5211 Direct Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Brass Valve - EHH Series - DynaQuip Controls
St. Clair, MO, United States
Electrically Actuated Brass Valve
EHH Series
Electrically Actuated Brass Valve EHH Series
The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please contact customer service for recommendations and actuator sizing when dirty or severe service applications are needed. The EHH2 series uses our DE and MA series electrical actuators. The EHH2 series valves are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. Features Include: NPT Female Threaded Ends Forged Brass Construction RTFE Seats, PTFE/Viton Stem Seals Bottom Loaded Stem ISO 5211 Direct Mounting

The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please contact customer service for recommendations and actuator sizing when dirty or severe service applications are needed. The EHH2 series uses our DE and MA series electrical actuators. The EHH2 series valves are available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC.

Features Include:

  • NPT Female Threaded Ends
  • Forged Brass Construction
  • RTFE Seats, PTFE/Viton Stem Seals
  • Bottom Loaded Stem
  • ISO 5211 Direct Mounting
Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number EHH Series
Product Name Electrically Actuated Brass Valve
Valve Type Control Valve; Metal Seated; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Wastewater; Gas; Hydraulic; Air
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2/3-Pieced High Pressure Hydraulic Valve - VAE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Hydraulic
View Details
Electrically Actuated Carbon Steel Ball Valve - E5C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petroleum; Air; Compressed Air; Chemical
View Details
Electrically Actuated Stainless Steel Ball Valve - EHS FL Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Corrosive Fluid; Chemical
View Details
Two-Pieced Medium Pressure Valve - VLE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic; Chemical
View Details