Cornell Dubilier Ultracapacitors VMF506M3R8

Description
The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration. Call Us: 847-675-1760 ext. 7742 Email Us
Request a Quote Datasheet
Description
The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration. Call Us: 847-675-1760 ext. 7742 Email Us
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultracapacitors - VMF506M3R8 - Cornell Dubilier
Liberty, SC, United States
Ultracapacitors
VMF506M3R8
Ultracapacitors VMF506M3R8
The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration. Call Us: 847-675-1760 ext. 7742 Email Us

The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.

Call Us: 847-675-1760 ext. 7742
Email Us

Supplier's Site Datasheet
Downers Grove, IL, United States
Lithium-Ion Capacitor/Hybrid Supercapacitor
VMF506M3R8
Lithium-Ion Capacitor/Hybrid Supercapacitor VMF506M3R8
Features High Voltage Very Fast Charge/Discharge High Power Density RoHS Compliant Applications Solar/Wind Energy Storage Pulse Power Energy Harvesting UPS Systems Smart Electric Meters

Features

  • High Voltage
  • Very Fast Charge/Discharge
  • High Power Density
  • RoHS Compliant

Applications

  • Solar/Wind Energy Storage
  • Pulse Power
  • Energy Harvesting
  • UPS Systems
  • Smart Electric Meters
Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 338-VMF506M3R8-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
338-VMF506M3R8-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 338-VMF506M3R8-ND
50F (EDLC) Supercapacitor 3.8V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 70°C

50F (EDLC) Supercapacitor 3.8V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Supercapacitors - 2002-VMF506M3R8 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Supercapacitors
2002-VMF506M3R8
Supercapacitors 2002-VMF506M3R8
Lithium-Ion Supercapacitor 3.8V

Lithium-Ion Supercapacitor 3.8V

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VMF506M3R8 VMF506M3R8 338-VMF506M3R8-ND 2002-VMF506M3R8
Product Name Ultracapacitors Lithium-Ion Capacitor/Hybrid Supercapacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -15 to 85 C (5 to 185 F) -15 to 70 C (5 to 158 F)
Capacitance Range 5.00E7 microF 5.00E7 microF 5.00E7 microF
WVDC 3.8 volts 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ultracapacitors - DSM304Q030W075PB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ultracapacitors - 475DER2R5SGU - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers