Knowles FC/FFC Series Receivers

Description
The FC series receiver is an improved output and increased headroom version of the standard EH receiver. Moreover, the FC receiver features rounded corners, resulting in a smaller diagonal cross-section for improved fit rates. Features 127dB SPL maximum output Available in High-Output HC receiver version - even more MPO Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB or 4dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping and improved shock performance Available in Class-D amplified version as FD and FFD receiver
Description
The FC series receiver is an improved output and increased headroom version of the standard EH receiver. Moreover, the FC receiver features rounded corners, resulting in a smaller diagonal cross-section for improved fit rates. Features 127dB SPL maximum output Available in High-Output HC receiver version - even more MPO Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB or 4dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping and improved shock performance Available in Class-D amplified version as FD and FFD receiver

Suppliers

Company
Product
Description
Supplier Links
FC/FFC Series Receivers -  - Knowles
Itasca, IL, USA
FC/FFC Series Receivers
FC/FFC Series Receivers
The FC series receiver is an improved output and increased headroom version of the standard EH receiver. Moreover, the FC receiver features rounded corners, resulting in a smaller diagonal cross-section for improved fit rates. Features 127dB SPL maximum output Available in High-Output HC receiver version - even more MPO Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB or 4dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping and improved shock performance Available in Class-D amplified version as FD and FFD receiver

The FC series receiver is an improved output and increased headroom version of the standard EH receiver. Moreover, the FC receiver features rounded corners, resulting in a smaller diagonal cross-section for improved fit rates.

Features

  • 127dB SPL maximum output
  • Available in High-Output HC receiver version - even more MPO
  • Two-terminal zero-bias and three-terminal center-tapped configurations
  • Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB or 4dB peak amplitude
  • Numerous port locations
  • Wide range of coil impedances
  • Available with FerrofluidTM technology offering screenless damping and improved shock performance
  • Available in Class-D amplified version as FD and FFD receiver
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name FC/FFC Series Receivers
Impedance 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
CM Series Speakers -  - Knowles
Specs
Impedance 360 ohms
Sensitivity 203 dB
Size 0.33 inch (8 mm)
View Details