JL Audio, Inc. Enclosed Subwoofer System with Single 12W1v2-4 Subwoofer Driver, Dark Gray Carpet (150 W, 4 Ω) - Sealed Enclosure CS112TG-W1v2

Description
This sealed Truck PowerWedgeâ„¢ subwoofer system delivers smooth, deep bass response without taking up much space behind the seat of a pickup truck. It takes advantage of the shallow mounting depth and outstanding small-enclosure performance of the W1v2 subwoofer driver.
Description
This sealed Truck PowerWedgeâ„¢ subwoofer system delivers smooth, deep bass response without taking up much space behind the seat of a pickup truck. It takes advantage of the shallow mounting depth and outstanding small-enclosure performance of the W1v2 subwoofer driver.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Single 12W1v2-4 Subwoofer Driver, Dark Gray Carpet (150 W, 4 Ω) - Sealed Enclosure - CS112TG-W1v2 - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Single 12W1v2-4 Subwoofer Driver, Dark Gray Carpet (150 W, 4 Ω) - Sealed Enclosure
CS112TG-W1v2
Enclosed Subwoofer System with Single 12W1v2-4 Subwoofer Driver, Dark Gray Carpet (150 W, 4 Ω) - Sealed Enclosure CS112TG-W1v2
This sealed Truck PowerWedgeâ„¢ subwoofer system delivers smooth, deep bass response without taking up much space behind the seat of a pickup truck. It takes advantage of the shallow mounting depth and outstanding small-enclosure performance of the W1v2 subwoofer driver.

This sealed Truck PowerWedgeâ„¢ subwoofer system delivers smooth, deep bass response without taking up much space behind the seat of a pickup truck. It takes advantage of the shallow mounting depth and outstanding small-enclosure performance of the W1v2 subwoofer driver.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number CS112TG-W1v2
Product Name Enclosed Subwoofer System with Single 12W1v2-4 Subwoofer Driver, Dark Gray Carpet (150 W, 4 Ω) - Sealed Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
Speakers - TA6FC00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 178 Hz
View Details