The EDC474Z5R5H is a 70 ºC long-life electric double layer supercapacitor designed for integrated circuit voltage backup and battery power delivery. It uses a radial through-hole stacked coin package with a maximum height of 13.5 mm, a diameter of 12.5 ±0.5 mm, and terminal spacing of 5 ±0.5 mm. Rated for 5.5 Vdc, it has a capacitance of 0.47 F and an ESR of 50 Ω at 1 kHz. The operating temperature range is −25 ºC to +70 ºC. The device complies with life, moisture, and temperature cycling tests defining capacitance change limits of ±30% and ESR increase limits up to 4 times initial values.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
70 ºC Long Life Electric Double Layer Supercapacitor 0.47µF 5.5V
470mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 50Ohm @ 1kHz 1000 Hrs @ 70°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Supercapacitors / Ultracapacitors 0.47F 5.5V 70 DEGR C
CAP 470MF -20% +80% 5.5V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC474Z5R5H | 2002-EDC474Z5R5H | 338-EDC474Z5R5H-ND | EDC474Z5R5H | EDC474Z5R5H | EDC474Z5R5H |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Supercapacitors / Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Ultracapacitor | Multilayer | Single-Layer | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |||
| Capacitance Range | 470000 microF | 0.4700 microF | 470000 microF | 470000 microF | 470000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |